EN
  • EN
  • DE

650912-5

Part No 650912-5
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN DIN PLUG 96POS PCB GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 18 Weeks
Features 96 Position Din Connector Plug, Male Pins Gold Through Hole
Manufacturer TE Connectivity
Series Eurocard
Package Bulk
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Family Name 650912
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A1242, 6509125, -650912-5-SI
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907710-650912-5
Ultra Librarian 3D Model Ultra Librarian 650912-5 CAD Model

Description

TE Connectivity's Eurocard 907710-650912-5 series is a 96 position Din connector plug that comes with male pins gold through hole in bulk packaging.

  • Mounting Type: Through-hole
  • Family Name: 650912
  • Product Category: Connectors
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • Quantity per Package: 30
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 18 weeks
  • REACH: REACH affected
  • HTSUS: 8536.69.4040
  • Other Part Numbers: A1242, 6509125, -650912-5-SI

You May Also Be Interested in

Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $5.2826
Amphenol
CONN DIN HDR 96POS PCB RA GOLD / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $2.7003
TE Connectivity
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
Oupiin
DIN41612, MALE, HALF Q TYPE, 20 / 32 Position Din Connector Header, Male Pins Gold Through Hole
Lowest to $0.3857
TE Connectivity
CONTACT NON-GEND SGNL 14-18AWG / Contact Gold Signal Non-Gendered 14-18 AWG Crimp
Lowest to $2.6419
Amphenol
CONN RCPT 24POS EDGE MNT / 24 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Lowest to $1.1809
TE Connectivity
CONN HEADER BLADE PWR 6P EDGE MT / 6 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power
Need more? Email Us
TE Connectivity
CONN HDR HIGH SPEED 120POS PCB / 120 Connector Header, Male Pins and Blades Through Hole High Speed
Need more? Email Us
TE Connectivity
INSERT MBXL 2 SIGNAL LOCK 4POS / Connector Contact Lock, Positioner For AMP-DUAC/PL Series
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9934 $62.9538
16+ $7.3793 $118.0688
25+ $7.1487 $178.7175
34+ $6.9181 $235.2154
44+ $6.6875 $294.2500
58+ $5.9956 $347.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess