EN
  • EN
  • DE

2180822-3

Part No 2180822-3
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description Conn Backplane HDR 96 POS 4.5mm Press Fit ST Through Hole Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Circuit Application Signal
Connector Type Plug
Contact Current Rating 400 mA
Contact Plating Tin
Contact Style Press-Fit
Current Rating 400 mA
Data Rate 8 Gbps
Differential Pairs per Column 8
Differential Signaling Yes
Flammability Rating UL94 V-0
Height 27.178 mm
Hole Diameter 344 µm
Housing Color Black
Housing Material Thermoplastic
Impedance 100 Ω
Length 27.4 mm
Make First / Break Last No
Mating Alignment With
Max Current Rating 400 mA
Maximum Operating Temperature 185 °C
Min Operating Temperature -67 °C
Number of Columns 6
Number of Contacts 96
Number of Pairs 48
Number of Positions 96
Number of Rows 8
Number of Signal Positions 96
Operating Supply Voltage 250 V
Orientation Vertical
PCB Mounting Orientation Vertical
PCB Thickness 1 mm
Pitch 4.4958 mm
Plating Thickness 80 nm
Preloaded Yes
RoHS Non-Compliant
Row Spacing 2.4892 mm
Sealable No
Shrouded Partially Shrouded
Stackable Yes
Stack Height 1.651 mm
Tail Length 1.65 mm
Termination Press-Fit
Width 25.4 mm
Win Source Part Number 1035781-2180822-3
Categories Backplane Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2180822-3 CAD Model

Description

The TE Connectivity 1035781-2180822-3 connector is a vertical plug connector with 96 positions and a pitch of 4.4958 mm.

  • Manufacturer: TE Connectivity
  • Part Number: 1035781-2180822-3
  • Connector Type: Vertical Plug
  • Positions: 96
  • Pitch: 4.4958 mm
  • Rows: 8
  • Row Spacing: 2.4892 mm
  • Termination: Press-Fit
  • Contact Plating: Tin
  • Housing Material: Thermoplastic
  • Housing Color: Black
  • Impedance: 100 Ω
  • Operating Supply Voltage: 250 V
  • Data Rate: 8 Gbps
  • Application: Backplane
  • Maximum Operating Temperature: 185 °C
  • Minimum Operating Temperature: -67 °C
  • RoHS: Non-compliant

You May Also Be Interested in

Amphenol
CONN HEADER BLADE PWR 26POS PCB / 26 Connector Header, Male Pins and Blades Through Hole Black Blade Power
Need more? Email Us
Amphenol
CONN RCPT 24POS EDGE MNT / 24 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Lowest to $1.1809
TE Connectivity
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
TE Connectivity
SECONDARY LOCK PWR RECEP MBXL / Connector Lock For
Lowest to $0.3005
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Lowest to $31.2813
Amphenol
CONN DIN HDR 96POS PCB RA GOLD / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $2.7003
TE Connectivity
CONTACT NON-GEND SGNL 14-18AWG / Contact Gold Signal Non-Gendered 14-18 AWG Crimp
Lowest to $2.6419
Oupiin
DIN41612, MALE, HALF Q TYPE, 20 / 32 Position Din Connector Header, Male Pins Gold Through Hole
Lowest to $0.3857
TE Connectivity
CONN KEYING PLUG SIZE 16 & 20 / Connector Keying Plug For M Series Size 16 and 20
Lowest to $0.6121

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess