EN
  • EN
  • DE

120943-2

Part No 120943-2
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN RCPT BLADE PWR 4POS EDGE MT / 4 Connector Receptacle, Female Blade Sockets Board Edge, Through Hole, Right Angle Gray Blade Power
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series UPM (Universal Power Modules)
Package Bulk
Connector Usage Backplane
Connector Type Receptacle, Female Blade Sockets
Connector Style Blade Power
Number of Positions 4
Number of Positions Loaded All
Number of Rows 1
Mounting Type Board Edge, Through Hole, Right Angle
Termination Press-Fit
Contact Layout, Typical 4 Power
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Color Gray
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 125°C
Base Product Number 120943
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 120943-2-SI-ND,-120943-2-SI,120943-2-SI,2266-120943-2,1209432
Standard Package 570
Win Source Part Number 1003343-120943-2
Ultra Librarian 3D Model Ultra Librarian 120943-2 CAD Model

Description

The 120943-2 is a barrel power connector manufactured by TE Connectivity. These connectors are designed to provide a reliable and efficient power connection between a power source and an electronic device. They are commonly used in applications where a secure and easily detachable power connection is required.

Applications

  • Consumer Electronics: Used in laptops, external hard drives, and other portable devices for power input.
  • Medical Devices: Employed in medical equipment requiring a reliable and detachable power connection.
  • Industrial Equipment: Found in power supplies and control systems for industrial machinery.
  • Lighting Systems: Used in LED lighting and other lighting applications requiring a secure power connection.
  • Testing and Measurement Equipment: Provides a power connection for various testing and measurement instruments.

Features

  • Secure Connection: Designed to provide a stable and reliable power connection, preventing accidental disconnection.
  • Polarization: Ensures proper alignment and prevents incorrect connection.
  • Durable Construction: Manufactured with robust materials to withstand mechanical stress and environmental factors.
  • Variety of Sizes: Available in different sizes to accommodate various power requirements and device dimensions.
  • Easy to Use: Designed for simple and quick connection and disconnection.

Benefits

  • Improved Reliability: Ensures a stable power supply, reducing the risk of device malfunction.
  • Simplified Maintenance: Allows for easy disconnection and reconnection of power, simplifying maintenance and repairs.
  • Enhanced Safety: Prevents accidental disconnections, reducing the risk of electrical hazards.
  • Increased Flexibility: Provides a versatile power connection solution for a wide range of devices.
  • Cost-Effective: Offers a reliable and durable power connection at a competitive price.

Additional Details

The 120943-2 barrel power connector typically features a specific inner and outer diameter, voltage rating, and current rating depending on the application requirements. The housing material is often made of durable plastic or metal, offering protection against environmental factors. The contacts are typically made of copper alloy with plating for optimal conductivity and corrosion resistance. Consult the TE Connectivity datasheet for precise specifications, including voltage ratings, current ratings, and operating temperature range.

You May Also Be Interested in

Amphenol
PWRBLADE ULTRA RAP STB / 43 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Lowest to $48.9628
TE Connectivity
CONN KEYING PLUG SIZE 16 & 20 / Connector Keying Plug For M Series Size 16 and 20
Lowest to $0.6121
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Lowest to $31.2813
TE Connectivity
INSERT MBXL 2 SIGNAL LOCK 4POS / Connector Contact Lock, Positioner For AMP-DUAC/PL Series
Need more? Email Us
TE Connectivity
CONTACT NON-GEND SGNL 14-18AWG / Contact Gold Signal Non-Gendered 14-18 AWG Crimp
Lowest to $2.6419
TE Connectivity
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
Oupiin
DIN41612, MALE, HALF Q TYPE, 20 / 32 Position Din Connector Header, Male Pins Gold Through Hole
Lowest to $0.3857
Amphenol
CONN RCPT HIGH SPEED 36P EDGE MT / 36 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed
Lowest to $2.9829
TE Connectivity
CONN DIN PLUG 48POS PCB RA GOLD / 48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Lowest to $4.3224

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8658 $61.7922
21+ $5.6334 $118.3014
32+ $5.4574 $174.6368
44+ $5.2814 $232.3816
57+ $5.1053 $291.0021
76+ $4.5772 $347.8672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 401 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess