Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Jacks
Mfr TE Connectivity AMP Connectors
Package Tray
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 8
Number of Rows 1
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Ratings Cat5
Features Board Guide
LED Color Does Not Contain LED
Tab Direction Down
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 6339169
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A97712,-1189439-SI,-6339169-3-SI,-1189439-SI-ND,2266-6339169-3,63391693
Standard Package 10
Win Source Part Number 1226063-6339169-3
Ultra Librarian 3D Model Ultra Librarian 6339169-3 CAD Model

Description

The 6339169-3 is a shielded, EMI finger modular jack connector designed by TE Connectivity AMP Connectors.

  • Ports: Eight
  • Rating: Cat5
  • Material: Polycyclohexylenedimethylene Terephthalate
  • Orientation: 90-degree Right Angle
  • Mounting: Through-Hole
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Pulse
CONN JACK 1PORT 100 BASE-TX PCB / 1 Port RJ45Through Hole 10/100 Base-TX, AutoMDIX
Need more? Email Us
ECAD model for JXD0-0008NL
Amphenol CONEC
CONN MOD COUPLER 8P8C TO 8P8C
Lowest to $54.5968
ECAD model for 17-10011
Phoenix Contact
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 1652619
Hirose Electric Co Ltd
CONN MOD JACK 6P6C R/A UNSHLD / Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded
Need more? Email Us
ECAD model for TM5RJ2-66(60)
Amphenol CONEC
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 17-101814
Amphenol
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for RJFTVB2GISONI
Others
EXTREMELY LOW NOISE NPN SILICON BROADBAND TRANSISTORS
Need more? Email Us
ECAD model for BFT66
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 09452151103
Pulse
CONN JACK 1PORT 100 BASE-TX PCB / 1 Port RJ45Through Hole 10/100 Base-TX, AutoMDIX
Need more? Email Us
ECAD model for JKM-0008NL

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention