EN
  • EN
  • DE

PIC16C712-04/SO

Part No PIC16C712-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 061746-PIC16C712-04/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C712-04/SO CAD Model

Description

Product Overview: PIC16C712-04/SO from Microchip Technology

The PIC16C712-04/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller packed in a small outline (SO) package, crafted by the renowned semiconductor manufacturer, Microchip Technology. This microcontroller is designed to support a wide range of applications, from automotive systems to consumer electronics, owing to its versatile features and robust design.

At the heart of the PIC16C712-04/SO is a powerful RISC architecture that allows for efficient processing and execution of instructions, with a typical instruction cycle time of 1µs at a 4MHz clock frequency. This ensures swift operation for real-time applications, making it an ideal choice for performance-critical systems.

Key Features

  • Memory: The device comes with 1.75KB of on-board program memory and 68 bytes of RAM, providing sufficient space for small to medium complexity programs and data storage.
  • I/O Ports: It features 13 I/O pins which offer flexibility in interfacing with peripheral devices and can be configured with interrupt-on-change capability.
  • Timers: Equipped with two timers, an 8-bit and a 16-bit timer, the microcontroller can handle tasks that require precise timing and event counting.
  • Communication: Integrated serial communication modules support USART, SPI, and I2C protocols, enabling the PIC16C712-04/SO to communicate with other microcontrollers, sensors, and modules.
  • Analog-to-Digital Converter: An 8-channel, 8-bit ADC allows the microcontroller to convert analog signals into digital values, useful for sensor interfacing and analog data processing.
  • Power Management: The device includes power-saving features such as a power-on reset, a watchdog timer, and selectable oscillator options to enhance power efficiency.
  • Operating Voltage: It operates over a wide voltage range of 2.5V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: The microcontroller is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

The PIC16C712-04/SO is programmed using Microchip's MPLAB IDE and a range of in-circuit programmers/debuggers, allowing for easy development and debugging. Its small footprint SO package makes it suitable for space-constrained applications while providing ample functionality for a multitude of uses.

With its blend of performance, memory options, and integrated peripherals, the PIC16C712-04/SO microcontroller is a versatile component for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4828 $52.2420
35+ $2.8577 $100.0195
55+ $2.7684 $152.2620
75+ $2.6791 $200.9325
97+ $2.5898 $251.2106
130+ $2.3219 $301.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess