EN
  • EN
  • DE

6-1589681-2

Part No 6-1589681-2
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description STM03710524M9SN = Thru-hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
ELV Non-Compliant
Housing Material Aluminium
Number of Contacts 37
Number of Positions 37
Orientation Horizontal
PCB Mounting Orientation Horizontal
Preloaded Yes
RoHS Non-Compliant
Win Source Part Number 1097179-6-1589681-2
Categories D - Sub Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6-1589681-2 CAD Model

Description

The TE Connectivity 1097179-6-1589681-2 is a receptacle connector that has 37 positions and contacts.

  • Orientation: horizontal
  • Housing Material: aluminum
  • Category: D-Sub Connectors
  • Popularity: low
  • RoHS and ELV: non-compliant
  • Preloaded: Yes

You May Also Be Interested in

3M
CONN JACKSOCKET M2.5/M2 0.41\
Need more? Email Us
HARTING
FEMALE SCREW LOCK M3
Need more? Email Us
Nextronics Engineering Corp.
Connector D-Sub, Female 25 Position 2 Row Through Hole
Lowest to $1.2903
3M
SCREW BRDLOCK M2.5 0.31\
Need more? Email Us
HARTING
SHORT LOCKING SCREW M3
Need more? Email Us
HARTING
INDUCOM HEXAGONAL SCREW, M3X17,5
Need more? Email Us
Amphenol
DSUB M SCREW LOCK ASSY SET OF 10
Need more? Email Us
HARTING
DSUB S.LOCK UNC/M3
Need more? Email Us
INGHAi
Connector Standard D-Sub, Male 9 Position 2 Row Solder Cup
Lowest to $0.5865

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess