EN
  • EN
  • DE

GDM09M-180

Part No GDM09M-180
Manufacturer INGHAi
Catalog D - Sub Connectors
Description Connector Standard D-Sub, Male 9 Position 2 Row Solder Cup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole
Number of Pins 9P
Gender Male
Connector Type Standard D-Sub
Mounting Type Solder Cup
Number of Rows 2
Color White
Current Rating-Signal 5A
Ultra Librarian 3D Model Ultra Librarian GDM09M-180 CAD Model

Description

02CZ6.2-Y(TE85R,F)

The 02CZ6.2-Y(TE85R,F) is a versatile and robust Zener diode designed for voltage regulation purposes in various electronic circuits. This component is recognized for its stability and precision in maintaining desired voltage levels, making it an essential choice for developers and engineers.

Features and Benefits:

  • Precision Voltage Regulation: Ensures consistent voltage levels, crucial for delicate electronic circuits requiring stability.
  • Compact Design: Facilitates easy integration into diverse setups without occupying excessive space.
  • Durability: Designed to withstand rigorous usage and environmental stress, thus ensuring long-term reliability.

Applications:

  • Power Supply Circuit Regulation
  • Voltage Clamping for Circuit Protection
  • Signal and Voltage Level Shifting

Additional Details: The component is manufactured to meet high-quality standards and is ideal for rapid deployment in both professional and hobbyist projects.

You May Also Be Interested in

ITT Cannon, LLC
CONN JACKSCREW LP ALLEN 4-40
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
C&K Components
D-Sub Standard Connectors
Lowest to $1,043.3674
Phoenix Contact
OPTIONAL FIXING SCREW, SHORT
Need more? Email Us
HARTING
INDUCOM HEXAGONAL SCREW, M3X17,5
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole, Right Angle
Lowest to $0.5623
3M
CONN JACKSOCKET M2.5/M2 0.41\
Need more? Email Us
Conec
D-Sub Connector RoHS
Lowest to $29.2209
HARTING
DSUB SCREW-LOCK FE M3/M3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess