Products specifications Report Issue?

Accessory Type Jackscrew Socket
For Use With/Related Products D-Sub Connectors
Length - Threaded Portion Below Head 0.106" (2.70mm)
Length - Below Head 0.146" (3.70mm)
Thread Size 4-40 Socket, M3 Screw
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1624869-09660009974
Ultra Librarian 3D Model Ultra Librarian 09660009974 CAD Model

You May Also Be Interested in

HARTING
DSUB SCREW-LOCK FE UNC/UNC 13MM
Need more? Email Us
ECAD model for 09670009922580
Keystone Electronics
JACK SCREW HEX 4-40
Need more? Email Us
ECAD model for 7265
TE Connectivity
CONN FEMALE SCREWLOCK TIN 4-40
Need more? Email Us
ECAD model for 215072-2
3M
SCREW BRDLOCK M2.5 0.24\
Need more? Email Us
ECAD model for 3344-3
HARTING
DSUB SCREW-LOCK FE M3/UNC 11MM
Need more? Email Us
ECAD model for 09670019976
TE Connectivity
D-SUB ACCS
Need more? Email Us
ECAD model for 2-1393560-9
Amphenol
DSUB F SCREW LOCK ASSBLY 1=10
Need more? Email Us
ECAD model for L17D204182LX
Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
ECAD model for 86551007TLF
TE Connectivity
SCREWLOCK KIT FOR AMPLIMITE
Need more? Email Us
ECAD model for 176152-3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention