EN
  • EN
  • DE

6-1393788-9

Part No 6-1393788-9
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMD
Manufacturer TE Connectivity
Win Source Part Number 759455-6-1393788-9
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6-1393788-9 CAD Model

Description

The 6-1393788-9 is a signal relay manufactured by TE Connectivity. It is designed for switching low-level signals in a variety of applications. It's capable of handling currents up to 2 Amps.

Applications

  • Telecommunications equipment
  • Instrumentation and measurement devices
  • Security systems
  • Control systems
  • Automated test equipment

Features

  • Compact size: Allows for high-density mounting on printed circuit boards.
  • Low coil power consumption: Reduces overall energy consumption.
  • High sensitivity: Requires minimal power to activate the relay.
  • Various coil voltages available: Offers flexibility in design.
  • Contact material options: Provides compatibility with different signal types.

Benefits

  • Space-saving design: Enables smaller and more compact electronic devices.
  • Reduced energy costs: Lower power consumption translates to lower operating expenses.
  • Easy integration: High sensitivity simplifies driving the relay with low-power circuits.
  • Versatile application: Availability of various coil voltages allows for use in different systems.
  • Reliable signal switching: Robust contact design ensures consistent performance.

Additional Details

The 6-1393788-9 relay features specific coil voltage, contact current, and contact voltage ratings. Insulation resistance and dielectric strength are important safety parameters. The relay's operating and release times are critical specifications for timing-sensitive applications. It comes in various mounting styles (e.g., through-hole, surface mount). The contact arrangement (e.g., SPDT, DPDT) determines the switching configuration. The materials used in the relay are selected for their electrical conductivity, corrosion resistance, and mechanical strength. Refer to the product datasheet for complete electrical and mechanical specifications, including coil resistance, contact ratings, and environmental operating conditions.

You May Also Be Interested in

TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5451 $61.8040
95+ $1.2677 $120.4315
145+ $1.2282 $178.0890
195+ $1.1885 $231.7575
255+ $1.1489 $292.9695
340+ $1.0300 $350.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess