EN
  • EN
  • DE

1-591621-0

Part No 1-591621-0
Manufacturer TE Connectivity
Catalog Terminal Junction Systems
Description CONN RAIL FIXED 5.291" L / Connector Rail Contact Size
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Junction Systems
Mfr TE Connectivity
Series Military, MIL-T-81714 Series II, TJS
Package Bulk
Product Status Active
Type Rail
Module Capacity 10
Size / Dimension 5.291" L (134.39mm)
Base Product Number 591621
Standard Package 160 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 4488-1-591621-0
Ultra Librarian 3D Model Ultra Librarian 1-591621-0 CAD Model

Description

Product Description

The 1-591621-0 offers unparalleled performance for electronic solutions requiring a meticulous balance of quality and innovation. This component is designed with cutting-edge technology to meet modern electronic needs.

Applications

  • Computing Devices
  • Audio/Visual Equipment
  • Aerospace Technology
  • Embedded Systems

Features and Benefits

  • State-of-the-art design for advanced applications
  • Flexible configuration options
  • Reliability under extreme conditions
  • Reduced energy footprint

Additional Details

The 1-591621-0 is crafted with the user in mind, combining high-end performance with eco-friendly features, ensuring it meets the highest standards of modern technology consumption.

You May Also Be Interested in

TE Connectivity
CONN WIRE SPLICE SZ22 0.200" DIA / Connector Wire Splice Contact Size 22
Need more? Email Us
TE Connectivity
CONN RAIL ASSY 1.554" L / Connector Rail Contact Size
Need more? Email Us
Amphenol Aerospace Operations
CONN CONTACT SZ20 0.720\
Need more? Email Us
Amphenol
MODULE FOR CRIMPED CONTACTS SOCK
Need more? Email Us
TE Connectivity
CONN GRND BLOCK SZ22 0.830\
Need more? Email Us
Amphenol Aerospace Operations
CONN RELAY MOD SZ22 1.320" L
Need more? Email Us
Amphenol Aerospace Operations
CONN HSG MOD 5.045\
Need more? Email Us
Amphenol PCD
CONN RAIL 8.806\
Need more? Email Us
Amphenol PCD
CONN WIRE SPLICE DIODE SZ20 2\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess