Products specifications

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HD-20
Package Tube
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 9
Number of Rows 2
Mounting Type Through Hole
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6A
Features Grounding Indents
Voltage Rating 125V
Color Black
Dielectric Material Thermoplastic
Contact Material Brass
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 5747871
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names -5747871-8-SI,A32035,57478718,2266-5747871-8
Standard Package 17
Win Source Part Number 1193568-5747871-8
Ultra Librarian 3D Model Ultra Librarian 5747871-8 CAD Model

Description

This AMPLIMITE HD-20 D-Sub Connector is a high-quality connector designed for use in a variety of industrial and commercial applications.

  • Connector Layout: 1 (DE, E)
  • Shell Size: 4-40
  • Mounting Type: Through-Hole
  • Number of Positions: 9
  • Features: Grounding Indents
  • Material: Brass
  • Contact Finish: Gold
  • ECCN: EAR99
  • REACH: Affected
  • Temperature Range: -55°C to 105°C

You May Also Be Interested in

HARTING
CONN D-SUB RCPT 25POS PNL MNT WW
Need more? Email Us
ECAD model for 9670254707
Conec
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
ECAD model for 242A12660X
Cinch Connectivity Solutions
CONN D-SUB RCPT 25P PNL MT CRIMP
Need more? Email Us
ECAD model for M24308/2-3F
Amphenol
CONN D-SUB HOUSING PLUG 25POS / Plug for Male Contacts Housing D-Sub Connector 25 Position
Need more? Email Us
ECAD model for 865625PLTXLF
Amphenol FCI
CONN D-SUB PLUG 15P STR SLDR CUP
Need more? Email Us
ECAD model for DAM15P043
Conec
CONN D-SUB PLUG 50POS VERT SLDR
Need more? Email Us
ECAD model for 241A15850X
ITT Cannon, LLC
CONN D-SUB RCPT 25P PNL MT CRIMP
Need more? Email Us
ECAD model for M24308/2-3F
Conec
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
ECAD model for 242A14580X
ITT Cannon, LLC
CONN MICRO-D RCPT 15POS PNL MNT
Need more? Email Us
ECAD model for MDM-15SSM2-4

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4199 $52.0995
12+ $8.5497 $102.5964
19+ $8.2825 $157.3675
25+ $8.0153 $200.3825
33+ $7.7481 $255.6873
44+ $6.9466 $305.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,071 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention