Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 15mV
Operating Supply Voltage 5VDC
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 790399-MXL1543CAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MXL1543
Introduction Date September 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MXL1543CAI+ CAD Model

Description

The MXL1543CAI+ is a high-performance, low-power, serial interface real-time clock (RTC) with an integrated crystal oscillator and a built-in power management feature. This precision timekeeping device is designed by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. The MXL1543CAI+ is well-suited for a wide range of applications in automotive, industrial, medical, and consumer electronics that require accurate timekeeping under varying environmental conditions.

Key Features:

  • Integrated Timekeeping Solution: This component includes a high-precision RTC with an embedded crystal oscillator, providing a complete timekeeping solution in a single package.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications where power efficiency is critical.
  • Wide Operating Temperature Range: With an industrial temperature range of -40°C to +85°C, the MXL1543CAI+ can reliably operate in harsh environments.
  • Automatic Backup Switching: It features an automatic switch to backup power supply, ensuring uninterrupted timekeeping in the event of a primary power failure.
  • Serial Interface: The device supports a serial interface that facilitates easy integration into existing systems with minimal I/O requirements.
  • Programmable Alarms: Programmable alarm functions allow for scheduling single or periodic tasks, making it a versatile component for time-based event management.

Applications:

  • Automotive systems
  • Industrial equipment
  • Medical devices
  • Portable consumer electronics
  • Networking and telecommunications

The MXL1543CAI+ from Maxim Integrated is an essential component for any design that requires precise time tracking and robust performance. Its integration of advanced features within a compact package ensures a reliable and efficient solution for timekeeping needs across various industries.

You May Also Be Interested in

Texas Instruments
IC PANELBUS DVI REC 100-HTQFP / Digital Receiver 3RX 100-Pin HTQFP EP Tray
Lowest to $11.4089
ECAD model for TFP401PZPG4
Analog Devices Inc.
+5 V Powered CMOS RS-232 Drivers/Receivers | IC TXRX RS-232 4:5 5V LP 28SOIC
Need more? Email Us
ECAD model for ADM241LJR
Texas Instruments
IC BUS XCVR OCTAL 20-SOIC / Octal Transmitter/Receiver IEEE-488 20-Pin SOIC Tube
Lowest to $4.3081
ECAD model for SN75ALS160DWG4
Texas Instruments
IC LVDS QUAD DIFF DVR 16-SOIC
Need more? Email Us
ECAD model for SN65LVDS047DG4
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUFFER INVERT 3.6V 20TSSOP
Lowest to $0.7182
ECAD model for SN74LVC240APW
Texas Instruments
DUAL DIFFERENTIAL LINE DRIVERS
Need more? Email Us
ECAD model for SN75183D
Texas Instruments
IC DIFF RECEIVER H-S 8-SOIC / LVDS Receiver 400Mbps 8-Pin SOIC Tube
Lowest to $2.9546
ECAD model for SN65LVDS9637BD
ON Semiconductor
Octal Bus Buffer | IC BUF NON-INVERT 5.5V 20TSSOP
Lowest to $0.9417
ECAD model for MC74VHC541DTR2
ON Semiconductor
System Basis Chip
Lowest to $7.6740
ECAD model for NCV7471DQ5R2G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention