Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Maximum) at If 1V at 10mA
Speed Small Signal =
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage at Vr 5μA at 75V
Capacitance at Vr, F 2pF at 0V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction -65°C ~ 175°C
Family Part Number 1N916
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122170-1N916
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian 1N916 CAD Model

Description

The 1N916 from ON Semiconductor is a highly efficient, small signal diode, designed for fast switching applications. This diode is a staple component in electronic circuits due to its high-speed switching capability and reliability. Manufactured with ON Semiconductor's stringent quality controls, the 1N916 ensures consistent performance and durability.

Key Features

  • Fast Switching Speed: The 1N916 is capable of very fast switching operations, with a reverse recovery time that supports high-frequency applications.
  • Low Leakage Current: It features a low leakage current, minimizing power loss and improving the overall efficiency of the circuit in which it is used.
  • High Conductance: With its high conductance, the diode allows for efficient current flow when forward-biased.
  • Compact Package: Housed in a DO-35 package, the 1N916 is ideal for dense circuit board layouts where space-saving is crucial.

Applications

The versatility of the 1N916 makes it suitable for a wide range of applications. It is commonly used in:

  • High-speed switching circuits
  • Logic circuits
  • Wave shaping
  • Pulse generation
  • Digital circuits

Electrical Specifications

Parameter Value Reverse Voltage 100V Forward Current 200mA Forward Voltage 1.0V at 10mA Reverse Recovery Time 4ns

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 1N916 diode is subjected to rigorous testing and quality assurance processes to ensure its performance and longevity in a variety of conditions.

You May Also Be Interested in

WeEn Semiconductors
BYC100W-1200P/TO247-2L/STANDARD
Lowest to $7.7046
ECAD model for BYC100W-1200PQ
Comchip Technology
DIODE GEN PURP 800V 1A SOD123F
Need more? Email Us
ECAD model for ACGRKM4006-HF
Taiwan Semiconductor
DIODE GEN PURP 200V 10A TO220AC
Need more? Email Us
ECAD model for SFA1004G
Vishay
Need more? Email Us
ECAD model for 6CW003FN
Yangzhou yangjie electronic co., ltd
SMA 200V 3.0A Diodes Rectifier / Diode
Lowest to $0.0497
ECAD model for SS320A
Vishay
DIODE AVALANCHE 50V 1.4A SOD57
Need more? Email Us
ECAD model for BYT52A-TAP
ON Semiconductor
DIODE SCHOTTKY 225MW 30V SOD123 / Diode
Lowest to $0.0609
ECAD model for MMSD301T1
Vishay
DIODE AVALANCHE 1.2KV 2A SOD57
Need more? Email Us
ECAD model for BY458TAP
Harris Corporation
DIODE AVALANCHE 1.2KV 30A TO220
Lowest to $6.2338
ECAD model for RUR30120

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0539 $50.1270
2,265+ $0.0442 $100.1130
3,505+ $0.0428 $150.0140
4,820+ $0.0415 $200.0300
6,235+ $0.0401 $250.0235
8,360+ $0.0359 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 190,000 pieces
MOQ: 930 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention