Products specifications

Category Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Mfr Panasonic Industrial Automation Sales
Series EX-10
Package Box
Product Status Active
Sensing Method Reflective, Diffuse
Sensing Distance 0.079" ~ 0.984" (2mm ~ 25mm) ADJ
Voltage - Supply 12V ~ 24V
Response Time 500µs
Output Configuration PNP - Open Collector
Light Source Red LED
Connection Method Cable
Ingress Protection IP67
Cable Length 78.74" (2m)
Adjustment Type -
Temperature Range - Operating -25°C ~ 55°C
Base Product Number EX-14
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1375664-EX-14A-PN
Ultra Librarian 3D Model Ultra Librarian EX-14A-PN CAD Model

Description

The EX-14A-PN is an optical sensor manufactured by Panasonic Industrial Automation Sales.

  • Sensor Category: Photoelectric, Industrial Sensor
  • Operating Temperature: -25°C to 55°C
  • Product Status: Active
  • Base Product Number: EX-14
  • Ingress Protection: IP67
  • Output Configuration: PNP - Open Collector
  • Response Time: 500µs
  • Sensing Distance: 0.079" to 0.984" (2mm to 25mm)
  • Light Source: Red LED
  • Connection: Cable
  • Cable Length: 78.74" (2m)

You May Also Be Interested in

Autonics
SENSOR RETROREFLECTIVE 2M PNP / Retroreflective Optical Sensor 78.740" (2m) PNP - Open Collector, Light-ON\Dark-ON
Need more? Email Us
ECAD model for BMS2M-MDT-P
SICK, Inc.
SENSOR 150MM PNP LO M8 / Optical Sensor 0.591" ~ 5.906" (15mm ~ 150mm) PNP - Dark-ON/Light-ON - Selectable
Need more? Email Us
ECAD model for WTB4-3P2161
Omron
CABLE FIBER OPTIC AMPLIFIERS
Need more? Email Us
ECAD model for E32-TC200A
Carlo Gavazzi Inc.
SENSOR REFLECTIVE 400MM NPN / Reflective, Diffuse Optical Sensor 15.748" (400mm) NPN
Lowest to $132.9471
ECAD model for EO1804NPAS
Panasonic
SENSOR THROUGH-BEAM SAFETY GUARD
Need more? Email Us
ECAD model for SW-111
Omron
SENSOR THROUGH-BEAM 20M PNP / Through-Beam Optical Sensor 787.4" (20m) PNP - Dark-ON/Light-ON - Selectable
Need more? Email Us
ECAD model for E3FB-TP11 2M
Omron
SENSOR REFLECTIVE 50MM ANALOG
Need more? Email Us
ECAD model for ZX2-LD50V
Banner Engineering Corporation
SEN PHOTO 5M NAMUR / Retroreflective, NonPolarized Optical Sensor 196.850" (5m) Light-On/Dark-On
Need more? Email Us
ECAD model for MIAD9LVQ
Panasonic
SENSOR REFLECTIVE 25MM PNP
Lowest to $40.0112
ECAD model for EX-14A-PN

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0112 $80.0224
4+ $32.8297 $131.3188
5+ $31.8038 $159.0190
7+ $30.7779 $215.4453
9+ $29.7520 $267.7680
12+ $26.6742 $320.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention