Products specifications

Categories Integrated Circuits
Manufacturer ams
Packaging Tape and Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Minimum) 0.15V
Voltage - Supply (Maximum) 3.6V
Current - Output / Channel 80mA
Dimming Analog, PWM
Applications Backlight, Lighting
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-UFBGA, WLCSP
Supplier Device Package 6-WLCSP (1.17x0.77)
Manufacturer Pack Quantity 12,000
MSL Level 1 (Unlimited)
Win Source Part Number 717696-AS1111A-BWLT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AS1111A-BWLT CAD Model

Description

The AS1111A-BWLT is a linear type LED driver manufactured by ams.

  • Type: Linear
  • Voltage Output: -
  • Current Output per Channel: 80mA
  • Integration: Integrated with internal switches
  • Outputs: Two
  • Dimming: Analog or PWM
  • Package: 6-WLCSP (1.17x0.77)
  • Operating Temperature: -40°C to 85°C
  • Applications: Backlight and lighting
  • Manufacturer Pack Quantity: 12,000
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for PCA9552PW/G
Analog Devices Inc.
IC PWM GENERATOR 56-TLAQFN
Lowest to $175.7576
ECAD model for LT8500ETJ#PBF
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 38TSSOP
Need more? Email Us
ECAD model for LT3791MPFE#PBF
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 24TSSOP
Lowest to $1.9152
ECAD model for PCA9552PW,118
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 8HVSON
Need more? Email Us
ECAD model for PCA9553TK/02
NXP / Nexperia
Need more? Email Us
ECAD model for PCA9551PW/G+118
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 28TSSOP / LED Driver 10000uA Supply Current 28-Pin TSSOP
Lowest to $2.1785
ECAD model for PCA9685PW
Semtech Corporation
IC LED DRIVER RGLTR DIM SOT23-6 / High Frequency LED Driver with Integrated Schottky and Simple Interconnect
Lowest to $14.7728
ECAD model for SC4541SKTRT
NXP / Nexperia
IC LED DRIVER LINEAR DIM 24HVQFN
Need more? Email Us
ECAD model for PCA9624BS,118

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2651 $50.3690
460+ $0.2176 $100.0960
715+ $0.2108 $150.7220
985+ $0.2040 $200.9400
1,270+ $0.1972 $250.4440
1,700+ $0.1768 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 190 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention