EN
  • EN
  • DE

M24308/24-39F

Part No M24308/24-39F
Manufacturer ITT Cannon, LLC
Catalog D - Sub Connectors
Description CONN D-SUB PLUG 25POS R/A SOLDER  /  25 Position D-Sub Plug, Male Pins Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr ITT Cannon, LLC
Series 24308-Style, D*MM
Package Bulk
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 25
Number of Rows 2
Mounting Type Panel Mount, Through Hole, Right Angle
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder
Shell Material, Finish Steel, Yellow Chromate Plated Cadmium
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Current Rating (Amps) 7.5A
Features Mounting Brackets
Dielectric Material Polyester
Temperature Range - Operating -55°C ~ 150°C
Base Product Number M24308/24
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names IM24308/24-39F,1033-M24308/24-39F,M243082439F,IM24308/24-39F-ND,1033-M24308/24-39F-ND,130774-0091 MS,1003-M24308/24-39F
Standard Package 1
Win Source Part Number 1038679-M24308/24-39F
Ultra Librarian 3D Model Ultra Librarian M24308/24-39F CAD Model

Description

The M24308/24-39F is an electronic component manufactured by ITT Cannon, LLC.

  • Component Type: Connector
  • Positions: 25
  • Pin Gender: Male
  • Contact Finish Thickness: 50.0μin (1.27μm)
  • Connector Type: D-sub
  • Voltage Rating: -
  • Ingress Protection: -
  • Mounting Style: Panel Mount, Through-Hole, Right-Angle

You May Also Be Interested in

HARTING
FEMALE SCREW LOCK M3
Need more? Email Us
Nextronics Engineering Corp.
Connector D-Sub, Female 25 Position 2 Row Through Hole
Lowest to $1.2903
Cinch Connectivity Solutions
CONN JACKSCREW 1=SET OF 50
Need more? Email Us
HARTING
INDUCOM HEXAGONAL SCREW, M3X17,5
Need more? Email Us
TE Connectivity
SCREW RETAINER MALE 4-40 THREAD
Need more? Email Us
HARTING
DSUB S.LOCK UNC/M3
Need more? Email Us
HARTING
D SUB SHORT MOUNTING SCREW FOR F
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Female 25 Position 2 Row
Lowest to $0.7422
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess