EN
  • EN
  • DE

6-5174215-4

Part No 6-5174215-4
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN D-TYPE PLUG 60POS VERT SLDR  /  60 Position D-Type, Board to Board Plug, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE .050 I
Package Bulk
Connector Style D-Type, Board to Board
Connector Type Plug, Female Sockets
Number of Positions 60
Number of Rows 2
Mounting Type Through Hole
Shell Size, Connector Layout 0.050 Pitch x 0.100 Row to Row
Contact Type Signal
Termination Solder
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Voltage Rating 100V
Color Black
Dielectric Material Polybutylene Terephthalate (PBT)
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 5174215
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-6-5174215-4
Standard Package 1,120
Win Source Part Number 1218368-6-5174215-4
Ultra Librarian 3D Model Ultra Librarian 6-5174215-4 CAD Model

Description

The TE Connectivity AMP Connectors 1218368-6-5174215-4 is a D-type, board-to-board connector that comes in a plug, female sockets configuration.

  • Positions: 60
  • Number of Rows: Two
  • Pitch: 0.050 pitch x 0.100 row to row
  • Shell Size: shell size
  • Category: connectors, interconnects
  • Series: AMPLIMITE .050 I
  • Contact Type: signal
  • Termination: solder
  • Contact Finish: gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Contact Material: phosphor bronze
  • Dielectric Material: polybutylene terephthalate (PBT)
  • Operating Temperature: -55°C to 105°C
  • Voltage Rating: 100V
  • Current Rating: 1A
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

C&K Components
D-Sub Standard Connectors
Lowest to $1,043.3674
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
TE Connectivity
SCREW LOCK M-2.6
Need more? Email Us
ITT Cannon, LLC
CONN JACKSCREW LP ALLEN 4-40
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole, Right Angle
Lowest to $0.5623
TE Connectivity
FEMALE SCREW LOCKS NON-MAG
Need more? Email Us
TE Connectivity
STAND-OFF, STUD, MTG
Need more? Email Us
INGHAi
Connector Standard D-Sub, Male 9 Position 2 Row Solder Cup
Lowest to $0.5865
3M
CONN JACKSOCKET M2.5/M2 0.41\
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess