EN
  • EN
  • DE

55PC4131-22-2/4/6-9CS2502

Part No 55PC4131-22-2/4/6-9CS2502
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description 55PC CABLE / THREE CONDUCTOR CABLE, JACKETED, 600 VOLT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer TE Connectivity Raychem Cable Protection
Series *
Win Source Part Number 770981-55PC4131-22-2/4/6-9CS2502
Popularity Medium
Supply and Demand Status Limited
Family Name 55PC4131
Introduction Date May 23, 2005
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 55PC4131-22-2/4/6-9CS2502 CAD Model

Description

The TE Connectivity 55PC4131-22-2/4/6-9CS2502 is a multiple conductor cable designed for high-performance applications requiring reliable signal transmission and durability. This cable is part of TE Connectivity's extensive range of wire and cable solutions, known for their quality and performance. It is suitable for use in aerospace, military, and industrial applications where robust construction and dependable signal integrity are crucial.

Applications:

  • Aerospace Systems: Used in aircraft wiring harnesses, control systems, and avionics.
  • Military Equipment: Integrated into communication devices, radar systems, and defense electronics.
  • Industrial Automation: Employed in robotic systems, control panels, and automation equipment.
  • Transportation Systems: Utilized in railway signaling and control systems.
  • Marine Applications: Used in shipboard electronics and communication systems.

Features:

  • Multiple Conductors: Provides multiple signal and power lines in a single cable.
  • High-Temperature Rating: Designed to withstand extreme operating temperatures.
  • Excellent Chemical Resistance: Resistant to fuels, oils, and other chemicals.
  • Abrasion Resistance: Durable construction protects against physical wear and tear.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and radio frequency interference (RFI).

Benefits:

  • Reliable Signal Transmission: Ensures consistent and accurate signal transfer.
  • Extended Service Life: Durable construction minimizes downtime and maintenance.
  • Reduced Interference: Shielded design improves signal integrity.
  • Versatile Application: Suitable for a wide range of harsh environment applications.
  • Enhanced Safety: Robust design and material properties enhance system safety.

Additional Details:

The TE Connectivity 55PC4131-22-2/4/6-9CS2502 multiple conductor cable typically features conductors made of silver-plated copper for excellent conductivity and corrosion resistance. The insulation is made of a high-performance fluoropolymer material to withstand extreme temperatures and chemical exposure. The cable is shielded to minimize EMI and RFI, ensuring reliable signal transmission. It is designed to meet or exceed military and industrial standards for environmental performance. This cable is a reliable choice for applications requiring dependable performance in challenging environments. Specific conductor sizes and shielding details depend on the exact specifications of the cable.

You May Also Be Interested in

TE Connectivity
100G1131-0.40-0/2/9-0 / 3 Conductor Multi-Conductor Cable Black 22 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE 4COND 22AWG GREEN SHLD 50M
Need more? Email Us
HARTING
CABLE 4COND 22AWG BLK SHLD 50M
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
Belden Inc.
CBL 12COND 26 AWG SHLD MACHFLEX / 12 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 22AWG CHRM 500' / 4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
TE Connectivity
TECC0019C7 / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 22 AWG Foil, Braid
Need more? Email Us
Belden Inc.
CBL 8TRIAD 16AWG SHLD / 24 (8 Triad Twisted) Conductor Multi-Triad Cable Black 16 AWG Foil 2500' (762.0m)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess