EN
  • EN
  • DE

1098A 0102500

Part No 1098A 0102500
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CBL 8TRIAD 16AWG SHLD / 24 (8 Triad Twisted) Conductor Multi-Triad Cable Black 16 AWG Foil 2500' (762.0m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Package Spool
Cable Type Multi-Triad
Number of Conductors 24 (8 Triad Twisted)
Wire Gauge 16 AWG
Conductor Strand 7/24
Conductor Material Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.877" (22.28mm)
Shield Type Foil
Length 2500' (762.0m)
Jacket Color Black
Features Drain Wire, Rip Cord
Jacket (Insulation) Thickness 0.0840" (2.134mm)
Conductor Insulation Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon
Shield Material Aluminum
Shield Coverage 100%
Base Product Number 1098A
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL3133-2500
Standard Package 1
Win Source Part Number 1034338-1098A 0102500
Ultra Librarian 3D Model Ultra Librarian 1098A 0102500 CAD Model

Description

Belden Inc. offers the 1098A 0102500 electronic component. This product is a cable that belongs to the multiple conductor cables category.

  • Length: 2500 feet (762.0m)
  • Conductors: 24 (8 triad twisted)
  • Cable Type: multi-triad
  • Shield Type: foil
  • Jacket Color: black
  • Conductor Insulation: poly-vinyl chloride (PVC), polyamide (PA), nylon
  • Win Source Part Number: 1034338-1098A 0102500

You May Also Be Interested in

TE Connectivity
100G1131-0.40-0/2/9-0 / 3 Conductor Multi-Conductor Cable Black 22 AWG Braid
Need more? Email Us
Belden Inc.
CABLE 4 COND 18AWG SHLD 1000' / 4 Conductor Multi-Conductor Cable Red 18 AWG Foil 1000.0' (304.8m)
Need more? Email Us
3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess