Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr TE Connectivity Aerospace, Defense and Marine
Package Bulk
Cable Type Multi-Conductor
Number of Conductors 3
Wire Gauge 22 AWG
Conductor Material Copper, Tinned
Jacket (Insulation) Material Zerohal™
Jacket (Insulation) Diameter 0.159" (4.04mm)
Shield Type Braid
Jacket Color Black
Voltage 750 V
Temperature Range - Operating 105°C
Jacket (Insulation) Thickness 0.0120" (0.305mm)
Conductor Insulation Polymer
Shield Material Copper, Tinned
Base Product Number CD74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 100G1131-0.40-0/2/9-0
Standard Package 1
Win Source Part Number 1028037-CD74773001
Ultra Librarian 3D Model Ultra Librarian CD74773001 CAD Model

Description

The 1028037-CD74773001 is a multi-conductor cable with three conductors.

  • Cable Type: cables and wires
  • Voltage Rating: 750 V
  • Shield Material: copper, tinned
  • Conductor Material: copper, tinned
  • Jacket or Insulation Material: Zerohal™
  • Diameter: 0.159" (4.04mm)
  • Thickness: 0.0120" (0.305mm)
  • Shield: braid type shield
  • Jacket Color: black
  • Temperature Range: 105°C
  • Packaging: bulk
  • Standard Package: 1
  • Alternative parts (cross-reference): CD74773001100G1131-0.40-0/2/9-0 and 100G1131-0.40-0/2/9.0
  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • REACH: unaffected
  • HTSUS: 8544.49.3080

You May Also Be Interested in

TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
ECAD model for 55PC0141-24-2/5/6/9
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Braid
Need more? Email Us
ECAD model for 55PC2221-20-2/6-9CS2502
Alpha Wire
2 (1 Pair Twisted) Conductor Multi-Pair Cable Black 18 AWG 1000.0' (304.8m)
Need more? Email Us
ECAD model for M9508010 BK001
Belden Inc.
CBL 2PR 24AWG SHLD / 4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Need more? Email Us
ECAD model for 8162 060500
Belden Inc.
CABLE 7CON 22AWG BLUE SHLD 1000'
Need more? Email Us
ECAD model for 8883MN 0061000
General Cable/Carol Brand
CABLE 2COND 20AWG NAT SHLD 1000'
Need more? Email Us
ECAD model for C3320.30.86
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
ECAD model for 55PC2134-24-9/93/96-96
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
ECAD model for 55PC6125-24-3/6/9-9
TE Connectivity
TECC0019C7 / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 22 AWG Foil, Braid
Need more? Email Us
ECAD model for 2297801-1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention