EN
  • EN
  • DE

76112WS 0081000

Part No 76112WS 0081000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CBL 12COND 26 AWG SHLD MACHFLEX / 12 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Series MachFlex™
Package Spool
Cable Type Multi-Conductor
Number of Conductors 12
Wire Gauge 26 AWG
Conductor Strand 7/34
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.303" (7.70mm)
Shield Type Foil, Spiral
Length 1000.0' (304.8m)
Jacket Color Chrome
Features Oil Resistant
Voltage 300 V
Jacket (Insulation) Thickness 0.0400" (1.016mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 100%, 90%
Base Product Number 76112WS
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL2976-1000
Standard Package 1
Win Source Part Number 1037879-76112WS 0081000
Ultra Librarian 3D Model Ultra Librarian 76112WS 0081000 CAD Model

Description

The MachFlex™ 76112WS 0081000 is a multi-conductor cable with 12 conductors.

  • Wire Gauge: 26 AWG
  • Length: 1000.0' (304.8m)
  • Cable Type: oil-resistant
  • Voltage Rating: 300V
  • Conductor Material: copper, tinned
  • Strand: 7/34
  • Jacket Insulation Material: Poly-Vinyl Chloride (PVC)
  • Shield Material: aluminum and copper, tinned
  • Shield Type: foil, spiral
  • Shield Coverage: 100%, 90%
  • Package: spool
  • Manufacturer: Belden Inc.
  • Base Product Number: 76112WS
  • MSL Level: not applicable
  • REACH: unaffected
  • HTSUS: 8544.49.3080

You May Also Be Interested in

3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
100G1131-0.40-0/2/9-0 / 3 Conductor Multi-Conductor Cable Black 22 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE 4COND 22AWG BLK SHLD 50M
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess