EN
  • EN
  • DE

55PC6178-24-9/96-9CS2861

Part No 55PC6178-24-9/96-9CS2861
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 24 AWG
Conductor Strand 19/36
Conductor Material Copper Alloy, Nickel Coated
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter 0.128" (3.25mm)
Shield Type Double Braid
Jacket Color White
Voltage 600 V
Temperature Range - Operating 200°C
Jacket (Insulation) Thickness 0.0070" (0.178mm)
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Shield Material Copper, Nickel Coated
Shield Coverage 85%
Base Product Number 55PC6178
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1316202-55PC6178-24-9/96-9CS2861
Ultra Librarian 3D Model Ultra Librarian 55PC6178-24-9/96-9CS2861 CAD Model

Description

The 55PC6178-24-9/96-9CS2861 is a multiple conductor cable manufactured by TE Connectivity. This cable is part of TE Connectivity's Spec 55 family, known for its high-performance capabilities and suitability for harsh environments. The cable is designed for applications requiring reliable signal and power transmission in demanding conditions.

Applications:

  • Aerospace: Widely used in aircraft wiring harnesses, avionics systems, and in-flight entertainment systems due to its lightweight, high-temperature resistance, and fluid resistance.
  • Military: Employed in military vehicles, communication equipment, and defense systems where reliability and durability are paramount.
  • Industrial: Found in industrial machinery, control panels, and automation equipment where resistance to chemicals, abrasion, and extreme temperatures is required.
  • Transportation: Used in railway systems, automotive electronics, and other transportation applications where robust and dependable cable performance is critical.

Features:

  • Spec 55 Compliance: Meets the stringent requirements of TE Connectivity's Spec 55 standard, ensuring high performance and reliability.
  • Irradiated Cross-Linked Polyalkene Insulation: Provides excellent resistance to high temperatures, chemicals, abrasion, and radiation.
  • Multiple Conductors: Contains multiple conductors for carrying various signals and power, allowing for versatile application.
  • Lightweight Construction: Designed with lightweight materials to minimize weight, especially important in aerospace applications.
  • Excellent Electrical Properties: Offers low signal loss and consistent performance over a wide range of frequencies and temperatures.

Benefits:

  • High Reliability: Ensures reliable signal and power transmission in demanding environments, minimizing downtime and maintenance costs.
  • Durability: Withstands harsh conditions, including high temperatures, chemicals, abrasion, and radiation, ensuring long-term performance.
  • Lightweight: Reduces weight in aerospace and other weight-sensitive applications, improving fuel efficiency and performance.
  • Versatility: Suitable for a wide range of applications requiring high-performance cable solutions.
  • Easy Installation: Flexible construction facilitates easy installation and routing, reducing installation time and costs.

The cable's specific electrical characteristics, such as voltage rating and current carrying capacity, are detailed in the manufacturer's datasheet. Proper termination techniques and appropriate connectors are crucial for ensuring optimal performance and reliability. The 9/96 likely indicates a specific conductor stranding or shielding configuration, while 9CS2861 is a TE Connectivity internal code.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CBL 12COND 26 AWG SHLD MACHFLEX / 12 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CABLE 4 COND 18AWG SHLD 1000' / 4 Conductor Multi-Conductor Cable Red 18 AWG Foil 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess