Products specifications Report Issue?

Terminal Type Inline, Tap
Number of Wire Entries 2
Termination IDC
Wire Gauge 18-20 AWG
Insulation Fully Insulated
Features Hinged Lid
Color Red
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1635956-53440-2
Ultra Librarian 3D Model Ultra Librarian 53440-2 CAD Model

You May Also Be Interested in

TE Connectivity
CONN SPLICE 14-16 AWG CRIMP
Need more? Email Us
ECAD model for 323878
TE Connectivity
CONN SPLICE 14-22 AWG CRIMP
Need more? Email Us
ECAD model for 8-35115-1
TE Connectivity
CONN SPLICE 16-22 AWG CRIMP
Need more? Email Us
ECAD model for 1-330021-0
3M
CONN INLINE TAP 14-18 AWG IDC
Need more? Email Us
ECAD model for 560N-BULK
TE Connectivity
CONN SPLICE 22-26 AWG CRIMP
Need more? Email Us
ECAD model for 8-321026-1
TE Connectivity
Terminals SPLICE BUTT PVF2 PIDG
Need more? Email Us
ECAD model for 696428-1
TE Connectivity
CONN INLINE 8 AWG CRIMP
Need more? Email Us
ECAD model for 8-34318-3
3M
CONN SPLICE 18-22 AWG CRIMP
Need more? Email Us
ECAD model for 94861
TE Connectivity
CONN SPLICE CRIMP
Need more? Email Us
ECAD model for 324486

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention