EN
  • EN
  • DE
  • IT

502A823-4-0-CS8184

Part No 502A823-4-0-CS8184
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description FLEX POLY MOLDED PART / Heat Shrink Tubing ST Polyolefin Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series *
Win Source Part Number 771838-502A823-4-0-CS8184
Popularity Medium
Supply and Demand Status Limited
Quantity per package 75
Family Name 502A823
Introduction Date August 26, 2011
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 502A823-4-0-CS8184 CAD Model

Description

The 502A823-4-0-CS8184 is a heat shrink boot or cap manufactured by TE Connectivity. Heat shrink boots and caps are used to provide insulation, sealing, and strain relief for electrical connections, splices, and terminations. These components are crucial in protecting electrical systems from environmental factors and mechanical stress, ensuring reliable and long-lasting performance.

Applications

  • Wire and cable harnessing: Used to protect and insulate wire splices and terminations in cable harnesses.
  • Connector backshells: Employed to seal and provide strain relief at the back of connectors.
  • Electrical panel wiring: Used to insulate and protect connections within electrical panels.
  • Automotive wiring: Integrated into automotive wiring harnesses to protect connections from moisture, chemicals, and abrasion.
  • Aerospace applications: Utilized in aircraft wiring systems for insulation and environmental protection.
  • Marine applications: Provide sealing and protection from saltwater corrosion in marine wiring systems.

Features

  • Heat shrinkable: Shrinks to a tight fit around the connection when heated.
  • Insulating: Provides electrical insulation to prevent short circuits.
  • Sealing: Protects connections from moisture, dust, and other contaminants.
  • Strain relief: Reduces stress on connections caused by bending or pulling.
  • Durable material: Made from a variety of materials, such as polyolefin or fluoropolymer, that are resistant to chemicals, abrasion, and UV radiation.
  • Various sizes and shapes: Available in a range of sizes and shapes to fit different types of connections.

Benefits

  • Improved reliability: Protects connections from environmental factors and mechanical stress, increasing reliability.
  • Enhanced safety: Provides electrical insulation to prevent short circuits and electrical hazards.
  • Extended lifespan: Protects connections from corrosion and degradation, extending their lifespan.
  • Easy installation: Heat shrinkable design allows for quick and easy installation using a heat gun or other heat source.
  • Professional appearance: Provides a clean and professional finish to electrical connections.

Technical Specifications

The 502A823-4-0-CS8184 is typically specified by its dimensions (before and after shrinking), material type, shrink ratio, operating temperature range, and voltage rating. The shrink ratio is the ratio of the original diameter to the shrunk diameter. The operating temperature range specifies the range of temperatures the boot or cap can withstand without degradation. Further detailed specifications can be found on the TE Connectivity website, using the part number as a reference.

You May Also Be Interested in

TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 T SZ23 / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 23
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ21 BLACK W/LIP / Heat Shrink Boot Black 21
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRINK END CAP BLACK / Heat Shrink Cap Black
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot, Rectangular - Right Angle, 90°
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
3M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess