EN
  • EN
  • DE

M7566-05

Part No M7566-05
Manufacturer Harwin Inc.
Catalog Shunts, Jumpers
Description OPEN TOP JUMPER SOCKET MULTI-00E
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsShunts, Jumpers
Manufacturer Harwin Inc.
Series M75
Packaging Bulk
Part Status Active
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.248" (6.30mm)
Contact Finish Gold
Contact Finish Thickness 5.11μin (0.130μm)
Color Red
Material Flammability Rating UL94 V-0
Housing Material Polyester, Glass Filled
Voltage Rating 250V
Current Rating (Amps) 3A
Base Product Number M7566
Ultra Librarian 3D Model Ultra Librarian M7566-05 CAD Model

You May Also Be Interested in

Samtec Inc.
Lowest to $0.4133
Sullins Connector Solutions
CONN SHUNT 2MM OPEN TOP 2PS GOLD / Conn Jumper 2 POS ST
Need more? Email Us
Samtec Inc.
.100 C.L. SHUNT STRIP / 16 (2 x 8) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Lowest to $4.5146
Samtec Inc.
SHUNT JUMPER
Lowest to $0.2782
Harwin Inc.
1MM UNINSULATED SHORTING PLUG
Lowest to $0.5169
Samtec Inc.
Need more? Email Us
TE Connectivity
CONN SHUNT 2POS OPEN TOP / 2 (1 x 2) Position Shunt Connector Red Open Top 0.100" (2.54mm) Gold
Need more? Email Us
TE Connectivity
CONN SHUNT DUAL BEAM 15AU PCB
Lowest to $0.2557
TE Connectivity
ECONOMY SHUNT ASSEMBLY | CONN SHUNT 2POS OPEN 2.54MM
Lowest to $3.2108

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess