Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783191-LTC2960CTS8-4#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2960-4
Introduction Date March 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2960CTS8-4#TRPBF CAD Model

Description

LTC2960CTS8-4#TRPBF - Voltage Monitor from Linear Technology

The LTC2960CTS8-4#TRPBF is a high-precision voltage monitor designed by Linear Technology, now part of Analog Devices, which specializes in the design and manufacture of high-performance analog integrated circuits. This component is engineered to safeguard systems by monitoring the supply voltage and ensuring it remains within a specified range, thus providing a reliable solution for power management in sensitive electronic applications.

Key Features:

  • Wide Voltage Range: This device can monitor a voltage range of 1.5V to 36V, making it versatile for various applications from low-voltage electronics to automotive systems.
  • Low Power Consumption: With a quiescent current of just 1.5µA, the LTC2960CTS8-4#TRPBF is an energy-efficient choice, crucial for battery-powered and energy-sensitive devices.
  • Selectable Thresholds: Users can set the threshold voltage with an external resistor divider, providing flexibility and precision tailored to specific requirements.
  • Guaranteed Accuracy: Featuring a guaranteed threshold accuracy of ±1.5% over the full operating temperature range, this voltage monitor ensures reliable performance under varying conditions.
  • Reset Timeout: It offers an adjustable reset timeout period, which can be set by an external capacitor, allowing for customizable system response times.

Applications:

The LTC2960CTS8-4#TRPBF is ideal for a range of applications, including but not limited to:

  • Automotive systems
  • Portable and battery-powered equipment
  • Industrial and telecommunications systems
  • Microprocessor and microcontroller-based systems

Package and Availability:

This component comes in a compact TSOT-23 package, which is suitable for space-constrained applications. With the suffix #TRPBF, this product is provided in tape and reel packaging, facilitating efficient handling and manufacturing processes, especially for high-volume production.

In summary, the LTC2960CTS8-4#TRPBF from Linear Technology is a robust, high-accuracy voltage monitor that provides critical protection and power management for a wide array of electronic systems. Its low power consumption, flexible threshold settings, and compact form factor make it an excellent choice for designers looking to enhance system reliability and longevity.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/CMOS 5-Pin SOT-23 T/R
Lowest to €0.6173
ECAD model for S-80127ALMC-JAMT2U
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to €0.4508
ECAD model for S-80928CNMC-G8YT2U
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to €0.5274
ECAD model for S-80836CNMC-B8VT2U

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention