EN
  • EN
  • DE

1532188-2

Part No 1532188-2
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description Conn D-Subminiature SKT 15 POS Solder Cup ST Panel Mount 15 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Cable
RoHS Non-Compliant
Win Source Part Number 1026063-1532188-2
Categories D - Sub Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1532188-2 CAD Model

Description

The 1026063-1532188-2 is a D-Sub connector manufactured by TE Connectivity.

  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Win Source Part Number: 1026063-1532188-2
  • Mounting: Cable
  • RoHS Compliance: Non-Compliant

You May Also Be Interested in

TE Connectivity
CONN D-SUB FMALE SCREWLOCK KIT
Need more? Email Us
HARTING
INDUCOM HEXAGONAL SCREW, M3X17,5
Need more? Email Us
3M
CONN JACKSOCKET M2.5/M2 0.41\
Need more? Email Us
Conec
D-Sub Connector RoHS
Lowest to $29.2209
Amphenol CONEC
CONN DSUB LOCKBOLT FOR SLIDELOCK
Need more? Email Us
TE Connectivity
STAND-OFF, STUD, MTG
Need more? Email Us
Amphenol
DSUB F SCREW LOCK ASSBLY 1=10
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Female 25 Position 2 Row
Lowest to $0.7422
ITT Cannon, LLC
DBMM-25P-L ITT Cannon D-Sub Standard Connectors D*M High reliable D-Sub Connectors datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.0040 $118.0040
2+ $114.1974 $228.3948
3+ $110.3909 $331.1727
4+ $98.9710 $395.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
In Stock: 35 pieces Factory Stock: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess