Products specifications Report Issue?

Category RelaysHigh Frequency (RF) Relays
Manufacturer Coto Technology
Series 9800
Packaging Tube
Part Status Active
Coil Type Non Latching
Coil Current 45.5 mA
Coil Voltage 5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 100 mA
Switching Voltage 30VAC, 30VDC - Max
Must Operate Voltage 3.8 VDC
Must Release Voltage 0.4 VDC
Operate Time 1 ms
Release Time 1 ms
Features Magnetic Shield
Mounting Type Surface Mount
Termination Style J Lead
Operating Temperature -20°C ~ 85°C
Coil Resistance 110 Ohms
Base Product Number 9852
Ultra Librarian 3D Model Ultra Librarian 2904550 CAD Model

You May Also Be Interested in

TE Connectivity
General Purpose Relays SPDT 5A 24VDC SEALED
Need more? Email Us
ECAD model for PCH-124D2H,000
Panasonic
Solid State Relays - PCB Mount 120MA 350V 6PIN SPST
Lowest to $0.6823
ECAD model for AQY-210S
Omron
Low Signal Relays - PCB Gullwing NonLatching DPDT 5VDC 140mW T/R
Lowest to $2.7507
ECAD model for G6S-2F-TR DC5
Omron
General Purpose Relays SPST-NO Flux-Tight 5VDC High-Capacity
Lowest to $0.7824
ECAD model for G5NB-1A-E-DC5
TE Connectivity
Low Signal Relays - PCB ORWH-SH-124D1F,000 RELAY IND
Lowest to $5.9115
ECAD model for ORWH-SH-124D1F,000
FCL Components
Low Signal Relays - PCB SIGNAL
Need more? Email Us
ECAD model for NA-24W-K
Omron
Low Signal Relays - PCB Ultra-Mini, Hi Temp SPDT 1A, 24VDC
Lowest to $4.5229
ECAD model for G5V-1-T90DC24
Omron
General Purpose Relays Power PCB Relay Sealed SPDT 12VDC
Lowest to $0.9750
ECAD model for G5Q-14-DC12
TE Connectivity
Low Signal Relays - PCB
Need more? Email Us
ECAD model for V23026D1022B201

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention