Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Mfr TE Connectivity AMP Connectors
Series -
Package Tape & Reel (TR)
Product Status Active
Style Board to Cable/Wire
Connector Type Contact, Poke-In Wire
Mounting Type Surface Mount, Right Angle
Termination Solder
Pitch -
Wire Gauge 18-22 AWG
Features -
Contact Finish Tin
Contact Material Copper Alloy
Fastening Type -
Housing Color -
Housing Material -
Temperature Range - Operating -40°C ~ 105°C
Voltage Rating 300 V
Current Rating (Amps) -
Mating Cycles -
Base Product Number 2834167
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363488-2834167-3
Ultra Librarian 3D Model Ultra Librarian 2834167-3 CAD Model

Description

The TE Connectivity AMP Connectors Solid State Lighting Connector Contacts are designed for solid state lighting applications.

  • Temperature Range: -40°C ~ 105°C
  • Contact Finish: Tin
  • Mounting Type: Surface Mount, Right Angle
  • Voltage Rating: 300V
  • Wire Gauge: 18-22 AWG
  • Termination: Solder

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 18AWG SLDR
Need more? Email Us
ECAD model for 009176001001006
Molex, LLC
LITE-TRAP CONTACT TERMINAL
Lowest to $0.1040
ECAD model for 2038638103
JST Sales America Inc.
Lowest to $0.1193
ECAD model for LEBRP-02V-S
Amphenol FCI
CONN SSL RCPT & BLADE 2POS 3MM
Need more? Email Us
ECAD model for 10120045-200LF
TE Connectivity
2P REC, MINIATURE WATERPROOF CON
Need more? Email Us
ECAD model for 2-2834075-2
TE Connectivity
Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover | CONN SSL RCPT & BLADE 2POS 4MM
Lowest to $1.0969
ECAD model for 2058703-1
Hirose Electric Co Ltd
CONN SSL RCPT 2POS 2MM SOLDER
Need more? Email Us
ECAD model for DF59-2S-2V(51)
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Lowest to $0.4017
ECAD model for 1954097-1
Molex, LLC
BOTTOM ENTRY LITE-TRAP CONN. 1CK
Lowest to $4.0800
ECAD model for 1042660110

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1426 $50.6230
855+ $0.1170 $100.0350
1,325+ $0.1134 $150.2550
1,825+ $0.1097 $200.2025
2,360+ $0.1061 $250.3960
3,155+ $0.0951 $300.0405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 629,915 pieces
MOQ: 355 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention