Products specifications Report Issue?

Categories Relays
Manufacturer IXYS Integrated Circuits Division
Series CPC, OptoMOS
Packaging Reel package
Circuit SPST-NO (1 Form A)
Output Type AC, DC
On-State Resistance (Maximum) 35 Ohm
Load Current 120mA
Voltage - Input 1.2VDC
Voltage - Load 0 ~ 600 V
Mounting SMD
Termination Style Gull Wing
Package 4-SMD (0.300", 7.62mm)
Manufacturer Package 4-SOP
Relay Type Relay
Win Source Part Number 771731-CPC1394GRTR
Popularity Medium
Supply and Demand Status Limited
Family Name CPC1394
Introduction Date March 09, 2009
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CPC1394GRTR CAD Model

Description

The IXYS Integrated Circuits Division Relay is a high-quality electronic component that is designed to provide a reliable connection for your electrical circuits. It has a Win Source Part Number of 771731-CPC1394GRTR and is part of the CPC OptoMOS series.

  • Circuit Relay: SPST-NO (1 Form A)
  • Load Current: 120mA
  • Load Voltage: 0 ~ 600 V
  • Mounting: Surface-mounting
  • Package: 4-SMD (0.300", 7.62mm)
  • On-State Resistance: 35 Ohms
  • ECCN: EAR99
  • Estimated EOL Date: 2024

You May Also Be Interested in

IXYS
Dual Single-Pole OptoMOS Relay Normally Open & Normally Closed | SSR RELAY SPST-NO/NC 1A 0-60V
Need more? Email Us
ECAD model for LBA710STR
Toshiba Semiconductor and Storage
Cordless Telephones PBX Modems
Need more? Email Us
ECAD model for TLP222G-2
Sharp Microelectronics
IT(rms)≤0.6A, Zero Cross type DIP 8pin Triac output SSR
Lowest to $1.4631
ECAD model for PR36MF21NSZF
IXYS
SINGLE POLE OptoMOS Relay | SSR RELAY SPST-NO 170MA 0-250V
Lowest to $3.3491
ECAD model for LCA127L
NEC
8 PIN DIP 400 V BREAKDOWN VOLTAGE 2-CH OPTICAL COUPLED MOSFET
Lowest to $3.0128
ECAD model for PS7141L-2A-E3
IXYS
DUAL POLE OptoMOS Relay | RELAY SPST-NO/NC 170MA 0-250V
Need more? Email Us
ECAD model for LBA126
Toshiba Semiconductor and Storage
MEASUREMENT INSTRUMENTS LOGIC IC TESTERS / MEMORY TESTERS BOARD TESTERS / SCANNERS
Lowest to $6.8639
ECAD model for TLP3121
Panasonic
SSR RELAY SPST-NO 600MA 0-600V
Need more? Email Us
ECAD model for AQH1213AZ
IXYS
DUAL POLE OptoMOS Relay | RELAY SPST-NO/NC 170MA 0-250V
Need more? Email Us
ECAD model for LBA120STR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5499 $55.4990
22+ $4.5537 $100.1814
35+ $4.4114 $154.3990
47+ $4.2691 $200.6477
61+ $4.1268 $251.7348
82+ $3.6999 $303.3918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,051 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention