EN
  • EN
  • DE

TM8050H-8D3-TR

Part No TM8050H-8D3-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 800V 80A D3PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features SCR 800 V 80 A Standard Recovery Surface Mount D3Pak
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Case / Package D3Pak
Family Name TM8050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-16450-1, 497-16450-2, 497-16450-6
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900330-TM8050H-8D3-TR
Ultra Librarian 3D Model Ultra Librarian TM8050H-8D3-TR CAD Model

Description

The TM8050H-8D3-TR is a cutting-edge power transistor module designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This module is specifically engineered to cater to the demanding requirements of high-efficiency, compact power applications. It is commonly used in a variety of electronic devices and systems, including switch-mode power supplies, motor drives, lighting solutions, and more.

Key Features

  • High Voltage Capability: The TM8050H-8D3-TR is capable of handling high voltages, making it suitable for applications that require robust power management solutions.
  • Low On-Resistance: This transistor module has a low on-state resistance, which ensures minimal power loss during operation and enhances overall efficiency.
  • Fast Switching Speed: With its fast switching capabilities, the TM8050H-8D3-TR can operate at high frequencies, which is essential for reducing the size of passive components and improving power density.
  • Thermal Efficiency: The module's design focuses on excellent thermal performance, ensuring reliability and longevity even under high temperature conditions.
  • Integrated Protection Features: It includes various built-in protection mechanisms such as overcurrent, overtemperature, and short-circuit protection, safeguarding the device and the system it operates within.

Applications

The versatility of the TM8050H-8D3-TR makes it suitable for a broad range of applications. It is an ideal choice for:

  • AC-DC converters
  • DC-DC converters
  • LED lighting systems
  • Uninterruptible Power Supplies (UPS)
  • Industrial automation systems
  • Motor control circuits

Product Specifications

The TM8050H-8D3-TR transistor module is presented in a surface-mount package, ensuring easy integration into various circuit designs. It is characterized by its robustness and high-performance metrics, making it an excellent choice for designers looking to create reliable and efficient power management systems.

For detailed technical specifications, reference datasheets, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4203 $51.9421
17+ $6.0885 $103.5045
26+ $5.8982 $153.3532
36+ $5.7079 $205.4844
46+ $5.5177 $253.8142
61+ $4.9469 $301.7609
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess