EN
  • EN
  • DE

2309223-1

Part No 2309223-1
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Description Connector Shrouded Header 16 Position 2mm Solder Straight Through Hole Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector System Wire-to-Board
Contact Plating Gold, Tin
Contact Retention Without
Current Rating 3 A
Housing Color Black
Length 25.9 mm
Mating Alignment With
Mating Retention With
Number of Contacts 16
Number of Positions 16
Number of Rows 4
PCB Mounting Orientation Vertical
PCB Mount Retention With
Row Spacing 6.5 mm
Sealable No
Shielding No
Width 15.7988 mm
Win Source Part Number 1169728-2309223-1
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2309223-1 CAD Model

Description

This electronic component is a TE Connectivity custom part with 16 positions and 4 rows.

  • Positions: 16
  • Rows: 4
  • Row Spacing: 6.5 mm
  • Current Rating: 3 A
  • Connector System: Wire-to-board
  • Contacts: 16
  • Length: 25.9 mm
  • Width: 15.7988 mm
  • Housing Color: Black
  • Mounting: PCB mountable in a vertical orientation
  • Mating Retention: Yes
  • PCB Mount Retention: Yes
  • Mating Alignment: Yes
  • Contact Retention: Without
  • Sealable: No
  • Supply and Demand: Limited

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Anachip Corp
Need more? Email Us
Microchip Technology
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5745 $59.2135
55+ $2.1125 $116.1875
85+ $2.0467 $173.9695
117+ $1.9808 $231.7536
151+ $1.9150 $289.1650
202+ $1.7163 $346.6926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess