EN
  • EN
  • DE

FR175-17 PLAIN

Part No FR175-17 PLAIN
Manufacturer LMB Heeger Inc.
Catalog Box Components
Description ENCLOSURE SIDES / Metal, Aluminum Panel, Front 16.750" L x 10.313" W x 0.063" H (425.45mm x 261.95mm x 1.60mm) Unpainted
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Components
Mfr LMB Heeger Inc.
Series UNI-PAC
Package Bulk
Product Status Active
Type Panel, Front
For Use With/Related Products Uni-Pac Series
Size / Dimension 16.750" L x 10.313" W x 0.063" H (425.45mm x 261.95mm x 1.60mm)
Color Unpainted
Material Metal, Aluminum
Base Product Number FR175
Standard Package 2 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 455074-FR175-17 PLAIN
Ultra Librarian 3D Model Ultra Librarian FR175-17 PLAIN CAD Model

Description

The 455074-FR175-17 PLAIN is a panel front component from the UNI-PAC series by LMB Heeger Inc.

  • Series: Uni-Pac
  • Description: Unpainted metal enclosure
  • Suitable for: Use with Uni-Pac series products
  • Size Dimensions: 16.750" L x 10.313" W x 0.063" H (425.45mm x 261.95mm x 1.60mm)
  • Package: Bulk package of 2 pieces
  • Material: High-quality aluminum
  • ECCN Classification: EAR99
  • Product Status: Active
  • REACH Impact: No REACH impact
  • Category: Boxes, enclosures, and racks

You May Also Be Interested in

Hammond Manufacturing
BEZEL OPEN PLASTIC BLUE 10/PACK / Translucent Blue Plastic Open Bezels For 1455P Enclosures
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 2/PACK / Red Plastic Solid Bezel For 1455N Enclosures
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Phoenix Contact
ELECTRONIC HOUSING
Need more? Email Us
Phoenix Contact
TERM HOUSING
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLAS YELLOW 10/PACK / Yellow Plastic Solid Bezel For 1455L Enclosures
Lowest to $25.8794
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 2/PACK / Closed Bezel, Polycarbonate, Translucent Red
Need more? Email Us
Hammond Manufacturing
BEZEL OPEN PLAS YELLOW 2/PACK / Yellow Plastic Open Bezels For 1455Q Enclosures- 2/Pack
Lowest to $6.1250
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess