EN
  • EN
  • DE

21558021

Part No 21558021
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Description Ab 021558021 , Fed2.4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137198-21558021
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 21558021 CAD Model

Description

The part number 21558021 refers to a component manufactured by TE Connectivity. Based on the part number, it is likely a connector, terminal, or other interconnect device used for electrical or electronic connections. TE Connectivity is a global manufacturer known for its wide range of connectivity and sensor solutions across various industries.

Applications:

  • Wire-to-Board Connections
  • Wire-to-Wire Connections
  • PCB Connections
  • Automotive Applications
  • Industrial Equipment

Features:

  • Durable Construction: Designed for reliable performance in harsh environments.
  • High Conductivity: Ensures efficient signal transfer.
  • Secure Connection: Provides a stable and reliable connection to prevent disconnections.
  • Compact Design: Optimizes space utilization on circuit boards.
  • Easy Installation: Designed for quick and easy assembly.

Benefits:

  • Reliable Performance: Ensures consistent and stable connectivity.
  • Efficient Signal Transfer: Minimizes signal loss and interference.
  • Long-Term Durability: Withstands vibration, temperature changes, and other environmental factors.
  • Space Saving: Allows for higher density designs.
  • Reduced Assembly Time: Simplifies the manufacturing process.

Additional Details:

While the exact specifications of the 21558021 require detailed datasheets, TE Connectivity products typically adhere to stringent quality standards. They often feature materials selected for their electrical conductivity, corrosion resistance, and mechanical strength. Depending on the specific type of connector or terminal, it may have features such as locking mechanisms, strain relief, and specialized plating. The dimensions, voltage ratings, and current carrying capacity would be detailed in the product's datasheet, which is essential for proper application and design considerations.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Fuji Electric
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess