EN
  • EN
  • DE

709296001003006

Part No 709296001003006
Manufacturer AVX Corp/Kyocera Corp
Catalog Solid State Lighting Connectors
Description CONN SSL POKE-IN CONT 18-26AWG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Mfr AVX Corp/Kyocera Corp
Series Stript™ 70-9296
Package Tape & Reel
Product Status Active
Style Board to Cable/Wire
Connector Type Contact, Poke-In Wire
Number of Positions 1
Mounting Type Surface Mount, Right Angle
Termination Solder
Wire Gauge 18-26 AWG
Contact Finish Tin
Contact Material Phosphor Bronze
Temperature Range - Operating -40°C ~ 125°C
Voltage Rating 300 V
Mating Cycles 5
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 856135-709296001003006
Ultra Librarian 3D Model Ultra Librarian 709296001003006 CAD Model

Description

The 856135-709296001003006 is a solid state lighting connector contact designed for board to cable/wire connections.

  • Series: Stript™ 70-9296
  • Wire Gauges: 18-26 AWG
  • Contact Material: Phosphor Bronze
  • Contact Finish: Tin
  • Voltage Rating: 300 V
  • Operating Temperature: -40°C to 125°C
  • Termination: Soldering
  • Mounting Type: Surface Mount, Right-Angle
  • Package: Tape & Reel
  • Pieces per Package: 2,500
  • Manufacturer: AVX Corp/Kyocera Corp
  • Product Status: Active

You May Also Be Interested in

Molex, LLC
CONN SSL RCPT 2POS 3.7MM SOLDER
Lowest to $0.2181
Hirose Electric Co Ltd
CONN SSL RCPT 3POS 2MM SOLDER / 2mm Pitch, Multi Functional Connector System
Lowest to $1.3166
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.6248
TE Connectivity
CONN SSL RCPT & BLADE 4POS 4MM / Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover
Lowest to $2.8627
Molex, LLC
CONN MINI LITE-TRAP RCPT 2POS
Need more? Email Us
TE Connectivity
RELEASE POKE-IN CONNECTOR 1 POLE / SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder
Lowest to $0.2871
TE Connectivity
Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover | CONN SSL RCPT & BLADE 2POS 4MM
Need more? Email Us
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Lowest to $0.3587
TE Connectivity
CONN HSNG RCPT&BLADE 2POS NATRL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess