Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953643-CN80617004455AC
Series *
Ultra Librarian 3D Model Ultra Librarian CN80617004455AC CAD Model

Description

The Intel CN80617004455AC is an embedded microprocessor designed for applications requiring a balance of performance and power efficiency. As part of Intel's embedded product line, it's tailored for integration into specialized systems where reliability and longevity are critical.

Applications

  • Industrial Control Systems
  • Thin Clients
  • Digital Security Systems
  • Gaming Machines
  • Automotive Infotainment

Features

  • Multi-Core Processing: Allows for parallel processing, improving application performance.
  • Integrated Graphics: Provides onboard graphics capabilities for display outputs.
  • Low Power Consumption: Optimizes energy usage for longer battery life or reduced thermal management requirements.
  • Wide Operating Temperature Range: Ensures reliability in harsh environments.
  • Embedded Lifecycle Support: Offers extended availability and support for long-term deployments.

Benefits

  • Enhanced Performance: Multi-core architecture enables faster processing of complex tasks.
  • Power Efficiency: Low power consumption reduces energy costs and allows for fanless designs.
  • Integrated Graphics: Onboard GPU eliminates the need for a separate graphics card, saving space and power.
  • Reliable Operation: Designed to withstand extreme temperatures and environmental conditions.
  • Long-Term Support: Ensures availability and support for extended product lifecycles.

Technical Specifications

Specific technical details for the CN80617004455AC vary depending on the exact model and stepping, but generally include:

  • CPU Core Count: Typically dual-core or quad-core
  • Clock Speed: Ranging from 1.5 GHz to 2.5 GHz
  • TDP (Thermal Design Power): Ranging from 10W to 25W
  • Integrated Graphics: Intel HD Graphics series
  • Memory Support: DDR3L or DDR4
  • Operating Temperature: -40°C to +85°C

The CN80617004455AC is designed for seamless integration into a variety of embedded systems, providing a robust and reliable computing platform for demanding applications. Its balance of performance, power efficiency, and long-term support make it an ideal choice for industrial, commercial, and consumer electronics applications.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Microprocessor IC -
Lowest to $24.8651
ECAD model for DP83449IVS/NOPB
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
ECAD model for X2000
NXP / Nexperia
IC MPU 333MHZ 620TEPBGA / PowerPC e300c3 Microprocessor IC - 1 Core, 32-Bit 333MHz 620-TEPBGA II (29x29)
Need more? Email Us
ECAD model for MPC8315EVRAFDA
NXP / Nexperia
Automotive and Infotainment Applications Processors | IC MPU I.MX53 800MHZ 529TEBGA
Lowest to $242.3882
ECAD model for MCIMX536AVV8C
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
ECAD model for MCIMX6DP6AVT8AB
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $118.1819
ECAD model for AM5726BABCXEA
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
ECAD model for PPC750CLGEQA033-G
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $88.7520
ECAD model for MCIMX6S7CVM08AD
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 621-FCPBGA (21x21)
Need more? Email Us
ECAD model for LS1043ASN7PQB

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention