Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>Centronics Connectors
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 50
Number of Rows 2
Mounting Free Hanging (In-Line)
Termination IDC
Flange Feature Housing/Shell (4-40)
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 229975
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number -229975-1-SI,2299751,-HUB-15134-SI,-HUB-15134-SI-ND,A1541,2266-229975-1
Standard Package 100
Win Source Part Number 1333153-229975-1
Ultra Librarian 3D Model Ultra Librarian 229975-1 CAD Model

Description

TE Connectivity AMP Connectors presents a bulk packaged D-Sub Centronics Connector with outer shroud contacts.

  • Connector Type: Receptacle
  • Positions: 50
  • Rows: 2
  • Termination: IDC
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Housing/Shell Flange Feature: 4-40
  • Connector Style: Free Hanging (In-Line)
  • ECCN: EAR99
  • RoHS3: Compliant
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.8000
  • Other Part Numbers: -229975-1-SI, 2299751, -HUB-15134-SI, -HUB-15134-SI-ND, A1541, 2266-229975-1

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SOCKET 40POS 1.27MM (4PCS) / 40 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.2639
ECAD model for FX2B-40SA-1.27R
TE Connectivity
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $35.4272
ECAD model for 5748536-1
ITT Cannon, LLC
CONN D-SUB RCPT 24POS PNL MNT / Conn Combo D-Subminiature SKT 17Signal/7Cavity POS Solder Pot ST Panel Mount 24 Terminal 1 Port
Need more? Email Us
ECAD model for DDMY-24W7S-A197
Amphenol
CONN D-SUB HOUSING PLUG 9POS / Plug for Male Contacts Housing D-Sub Connector 9 Position
Lowest to $0.6903
ECAD model for 865609PLTXLF
Hirose Electric Co Ltd
CONN HDR 80POS 1.27MM / 80 Position Plug Connector Surface Mount Solder
Need more? Email Us
ECAD model for FX2-80P-1.27SVL(71)
Hirose Electric Co Ltd
CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Lowest to $3.6850
ECAD model for FX2-40P-1.27DS(71)
TE Connectivity
CONN DTYPE RCPT 100POS VERT SLDR
Lowest to $15.8978
ECAD model for 5749069-9
TE Connectivity
CONN D-SUB HD HOUSING PLUG 15POS / Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Need more? Email Us
ECAD model for 748364-1
TE Connectivity
CONN RCPT 50POS STR IDC / 50 Position Receptacle Connector Free Hanging (In-Line) IDC
Need more? Email Us
ECAD model for 229975-1

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention