EN
  • EN
  • DE

2058943-2

Part No 2058943-2
Manufacturer TE Connectivity
Catalog Specialized Cable Assemblies
Description CABLE ASSY MINI CT 3POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

1st Connector Socket, 3 Position
2nd Connector Wire Leads
Color Multiple, Individual
Length 6.25" (158.8mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1630315-2058943-2
Ultra Librarian 3D Model Ultra Librarian 2058943-2 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CABLE IN LINE COUPLER 1WR 6.50' / Cable Data Coupler, Bus to Open 1 Line 6.50' (1.98m) 78.0"
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 2WIRE 1' / Cable Data Coupler, Bus to Open 2 Line 1.00' (0.30m) 12.00"
Need more? Email Us
TE Connectivity
RCPT ASSY DIM PHTCNTRL 3/4
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 2.75' / Cable Data Coupler, Bus to Bus 1 Line 2.75' (0.84m) 33.0"
Need more? Email Us
TE Connectivity
RCPT ASSY DIM PHTCNTRL 3/2
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 2POS
Lowest to $2.5185
TE Connectivity
D-500-0455-2-613-078
Need more? Email Us
Amphenol
CONN 2P RCPT IP68
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WIRE 12'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess