EN
  • EN
  • DE

D-500-0456-1-613-012

Part No D-500-0456-1-613-012
Manufacturer TE Connectivity
Catalog Specialized Cable Assemblies
Description CABLE IN LINE COUPLER 2WIRE 1' / Cable Data Coupler, Bus to Open 2 Line 1.00' (0.30m) 12.00"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Specialized Cable Assemblies
Mfr TE Connectivity Aerospace, Defense and Marine
Series 04
Package Bulk
Product Status Obsolete
Type Data Coupler, Bus to Open
Number of Lines 2
Cable Length - Unexposed 1.00' (0.30m) 12.00"
Features 1 Stub, Shielded
Base Product Number D-500
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Other Names F70190-000
Standard Package 7
Win Source Part Number 1150242-D-500-0456-1-613-012
Ultra Librarian 3D Model Ultra Librarian D-500-0456-1-613-012 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine D-500 Data Coupler is a specialized cable assembly designed for bus to open connections.

  • Type: Shielded coupler
  • Stubs: One
  • Package: Bulk
  • Standard Package: 7
  • Lines: Two
  • Alternative Part: F70190-000
  • Status: Obsolete
  • Cable Length: 1.00' (0.30m) 12.00"

You May Also Be Interested in

TE Connectivity
D-500-0455-2-613-078
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
IN LINE COUPLERS / Databus Coupler Single Stub In-Line W/Cable Strain Relief, Reverse Cable Orientation With Internal Terminator
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 19.67' / Cable Data Coupler, Bus to Open 1 Line 19.67' (5.99m) 236"
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 2POS
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WIRE 20' / Cable Data Coupler, Bus to Bus 1 Line 20.00' (6.10m) 240"
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 2.75' / Cable Data Coupler, Bus to Bus 1 Line 2.75' (0.84m) 33.0"
Need more? Email Us
Adafruit Industries LLC
CABLE USB-2.1MM JACK 4WIRE 3.92'
Need more? Email Us
JKL Components Corp.
FLEX TAPE JOINER CONNECTOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess