Products specifications Report Issue?

1st Connector Socket, 7 Position (4 Dimmable, 3 Power)
2nd Connector Wire Leads
Color Multiple, Individual
Length 12.00" (304.8mm)
Features Dimming
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569958-2213362-4
Ultra Librarian 3D Model Ultra Librarian 2213362-4 CAD Model

You May Also Be Interested in

TE Connectivity
CABLE CCJ CONN-MBXLE RCP 6WR 10" / Cable CCJ Connector to MBXLE Receptacle(3) 6 Line 0.83' (0.25m) 10.00"
Need more? Email Us
ECAD model for 2820303-2
TE Connectivity
D-500-0455-2-613-078
Need more? Email Us
ECAD model for D-500-0455-2-613-078
Adafruit Industries LLC
CABLE USB-2.1MM JACK 4WIRE 3.92'
Need more? Email Us
ECAD model for 2778
TE Connectivity
CABLE IN LINE COUPLER 1WR 6.50' / Cable Data Coupler, Bus to Open 1 Line 6.50' (1.98m) 78.0"
Need more? Email Us
ECAD model for D-500-0467-4-613-078
JKL Components Corp.
FLEX TAPE JOINER CONNECTOR
Need more? Email Us
ECAD model for ZFS-CH138-8J
TE Connectivity
CABLE MBXLE P-RECT WTB 2WR 6.69"
Need more? Email Us
ECAD model for 2159562-1
TE Connectivity
CABLE ASSY MINI CT 6POS
Need more? Email Us
ECAD model for 2058943-5
TE Connectivity
RCPT ASSY DIM PHTCNTRL 3/2
Need more? Email Us
ECAD model for 2213362-1
Molex, LLC
Need more? Email Us
ECAD model for MOLEX CUSTOM CABLE CREATOR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention