EN
  • EN
  • DE

10081530-12227LF

Part No 10081530-12227LF
Manufacturer Amphenol
Catalog Memory Connectors - Accessories
Description CONN SKT RDIMM 240POS PCB / 240 Position RDIMM DDR3 SDRAM Socket Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors - Inline Module Sockets
Mfr Amphenol ICC (FCI)
Package Tray
Connector Style RDIMM
Number of Positions 240
Memory Type DDR3 SDRAM
Standards MO-269
Mounting Type Through Hole
Features Board Lock, Latches
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 10081530
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 48
Win Source Part Number 1004269-10081530-12227LF
Ultra Librarian 3D Model Ultra Librarian 10081530-12227LF CAD Model

Description

The Amphenol 10081530-12227LF is an accessory, specifically a guide pin, designed for use with memory connectors. This guide pin ensures proper alignment and secure mating between the memory module and the memory connector on a printed circuit board. It is part of Amphenol's range of high-quality interconnect solutions, known for their reliability and precision.

Applications:

  • DDR Memory Modules: Used with DDR (Double Data Rate) memory connectors to ensure correct alignment.
  • SODIMM Connectors: Employed with SODIMM (Small Outline Dual In-Line Memory Module) connectors in laptops and small form-factor devices.
  • DIMM Connectors: Integrated with DIMM (Dual In-Line Memory Module) connectors in desktop computers and servers.
  • Memory Card Readers: Utilized in memory card reader devices for secure and accurate connection.
  • Embedded Systems: Found in embedded systems where reliable memory connections are essential.

Features:

  • Precision Alignment: Ensures accurate alignment between the memory module and connector.
  • Durable Material: Made from high-quality materials for long-term reliability.
  • Easy Installation: Designed for easy and secure installation.
  • Compact Size: Minimizes space requirements on the PCB.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Improved Reliability: Reduces the risk of misalignment and connection failures.
  • Enhanced Performance: Ensures optimal electrical contact for high-speed data transfer.
  • Easy Assembly: Simplifies the assembly process.
  • Long Lifespan: Provides long-term reliability and durability.
  • Environmentally Friendly: Complies with environmental regulations.

The Amphenol 10081530-12227LF guide pin is a crucial accessory for memory connectors, ensuring proper alignment and secure mating between memory modules and connectors. Its precision design and durable construction contribute to improved reliability and enhanced performance. The guide pin is commonly used in a variety of applications, including DDR, SODIMM, and DIMM connectors. Its compact size and easy installation make it a valuable component for electronic designers and manufacturers. The RoHS compliance ensures that it meets environmental standards. Proper alignment is critical for reliable memory operation, and this guide pin helps to prevent connection failures and ensure optimal electrical contact.

You May Also Be Interested in

C&K Components
Memory Card Connector Receptacle 8 Position Right Angle Surface Mount Tray
Need more? Email Us
JAE Electronics
MEMORY CARD CONNECTOR / 6 Position Card Connector SIM Card Surface Mount Gold
Need more? Email Us
JAE Electronics
STANDOFF FOR MM60 SERIES / Connector Standoff For PCI Express Mini Card
Lowest to $0.3796
TE Connectivity
SD CARD CONNECTOR EMBOSS ASSY / 10 (8 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Lowest to $2.8910
Molex, LLC
LATCH CONN ASSY FOR MINI PCI
Lowest to $0.5448
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL PCB / 2 Position Card Connector iButton Through Hole Gold
Need more? Email Us
TE Connectivity
CONN MINI SIM CARD PUSH-PUSH R/A / 8 (6 + 2) Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold
Lowest to $7.1818
Amphenol
CONN SKT RDIMM 240POS SMD / 240 Position RDIMM DDR3 SDRAM Socket Surface Mount
Need more? Email Us
Molex, LLC
CONN CARD HOLDER SIM 6POS VERT
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess