Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - Memory Connector Accessories
Mfr TE Connectivity
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Accessory Type Latch
For Use With/Related Products PCI Express Mini Card
Base Product Number 1717832
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 854126-1717832-2
Ultra Librarian 3D Model Ultra Librarian 1717832-2 CAD Model

Description

The 854126-1717832-2 is a latch accessory designed for use with PCI Express Mini Card connectors. The accessory is manufactured by TE Connectivity.

  • Accessory Type: Latch
  • Category: Memory connector accessories
  • Package Quantity: 500 pieces
  • Application: Securing PCI Express Mini Card connectors
  • Status: Active

You May Also Be Interested in

JAE Electronics
STANDOFF FOR MM60 SERIES / Connector Standoff For PCI Express Mini Card
Need more? Email Us
ECAD model for NT4R1600
Amphenol Sine Systems Corp
Plastic adapter for common standard bezels RoHS Compliant: Yes
Need more? Email Us
ECAD model for C702 N25 040 E2
C&K Components
Memory Card Connector Receptacle 8 Position Right Angle Surface Mount Tray
Need more? Email Us
ECAD model for Y1115-2633C LFT
C&K Components
CONN SMART CARD PUSH-PULL R/A / 10 (8 + 2) Position Card Connector Smart Card Surface Mount, Right Angle Gold
Need more? Email Us
ECAD model for CCM012013BPLFTR201
TE Connectivity
LATCH 52POS MINI PCI / Connector Latch For PCI Express Mini Card
Need more? Email Us
ECAD model for 1717832-2
Hirose Electric Co Ltd
CONN SD CARD PUSH-PUSH R/A SMD / 12 (9 + 3) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Lowest to $5.4098
ECAD model for DM1AA-SF-PEJ(82)
3M
CF CARD EJECT/LATCHING RETAINER
Need more? Email Us
ECAD model for 7E50-C016-00
Panasonic
CONN SD CARD PUSH-PUSH R/A SMD / 12 (9 + 3) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Need more? Email Us
ECAD model for AXA2R73361P
Hirose Electric Co Ltd
CONN SD CARD PUSH-PUSH R/A SMD / 12 (9 + 3) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Lowest to $4.8160
ECAD model for DM1AA-SF-PEJ(21)

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention