EN
  • EN
  • DE

CC9106-000

Part No CC9106-000
Manufacturer TE Connectivity
Catalog Cables, Wires - Management
Description TMS-90-SCE-1/2-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - ManagementLabels, Labeling
Manufacturer TE Connectivity Raychem Cable Protection
Series TMS-90-SCE
Packaging Box
Part Status Active
Label Type Heat Shrinkable
Label Size 0.50" Dia (12.7mm)
Color White
Material Polyolefin (PO)
Operating Temperature -55°C ~ 135°C
Ultra Librarian 3D Model Ultra Librarian CC9106-000 CAD Model

You May Also Be Interested in

Phoenix Contact
A-INL-M25-N-S
Need more? Email Us
TE Connectivity
HEATSHRINK 0.236" WHITE METER
Need more? Email Us
TE Connectivity
RT-780-3/4-3-SP
Need more? Email Us
TE Connectivity
GROUND BRAID TUBE 0.16"DIA METER
Lowest to $5.7330
TE Connectivity
HEATSHRINK
Need more? Email Us
LAPP
SKINTOP GMP-GL PG 13.5 RAL 7035
Need more? Email Us
Panduit Corp
CBL TIE LOCKING BROWN 18LB 3.90"
Lowest to $0.1251
TE Connectivity
GRD BRAID TUBE 0.12"DIA X 328.1'
Need more? Email Us
TE Connectivity
HEATSHRINK 3/4" BLACK FEET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0621 $52.8073
31+ $3.3331 $103.3261
47+ $3.2289 $151.7583
65+ $3.1247 $203.1055
83+ $3.0206 $250.7098
111+ $2.7081 $300.5991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,990 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess