EN
  • EN
  • DE

202D274-25-23-0

Part No 202D274-25-23-0
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description TE Connectivity
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1213718-202D274-25-23-0
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 202D274-25-23-0 CAD Model

Description

The 202D274-25-23-0 is a fiber optic cable manufactured by TE Connectivity. These cables are designed for high-speed data transmission in various telecommunications, data centers, and networking applications.

Applications

  • Data centers for interconnecting servers and storage devices.
  • Telecommunications networks for long-distance data transmission.
  • Enterprise networking for high-speed connectivity between devices.
  • Medical imaging equipment for transmitting high-resolution images.
  • Aerospace applications for reliable data communication in aircraft systems.

Features

  • High bandwidth capacity for fast data transmission.
  • Low signal loss ensuring data integrity over long distances.
  • Durable construction providing protection against environmental factors.
  • Flexible design allowing easy installation and routing.
  • Compliance with industry standards for performance and safety.

Benefits

  • Increased network performance due to high-speed data transmission.
  • Improved data reliability through low signal loss.
  • Reduced maintenance costs due to durable cable construction.
  • Simplified installation process due to flexible design.
  • Enhanced system compatibility through industry standard compliance.

Additional Details

The 202D274-25-23-0 fiber optic cable, manufactured by TE Connectivity, is designed to meet demanding performance requirements. While specific details would require further investigation, it is likely a multimode or single-mode fiber cable with a specific connector type (e.g., LC, SC, ST). Typical specifications include a specific fiber core diameter, cladding diameter, cable jacket material (e.g., PVC, LSZH), and insertion loss characteristics. The cable is designed to provide reliable data transmission in high-bandwidth applications. TE Connectivity cables are frequently deployed in data centers, telecommunications infrastructure, and other environments requiring high-speed, low-loss data communication.

You May Also Be Interested in

TE Connectivity
CBL 5POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 24AWG RED / 24 AWG Hook-Up, Dual Wall Wire 19/36 Red 600V
Need more? Email Us
TE Connectivity
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 26AWG BLK / 26 AWG Hook-Up, Dual Wall Wire 7/34 Black 600V
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 8AWG 2C SPIR SHL 600V PRICE PER FT
Need more? Email Us
TE Connectivity
IDC CABLE-APR64A/ AE64G / APR64A / 64 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00")
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 16 Position Cable Assembly Rectangular Socket to Socket 1.29' (393.70mm)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC55A0111-14-91
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess