Product Overview: AD5280BRUZ20 from Analog Devices Inc.
The AD5280BRUZ20 is a high-performance digital potentiometer produced by Analog Devices Inc., a leader in semiconductor design and manufacturing. This precision device offers a compact and reliable solution for a variety of applications requiring adjustable resistance or voltage division.
Key Features
- Resistance Options: The AD5280BRUZ20 provides 20 kΩ end-to-end resistance, which allows for fine-tuning in circuits requiring precise resistance adjustments.
- Resolution: This digital potentiometer offers 256 positions, giving users the flexibility to set the resistance with great accuracy.
- Interface: It is equipped with an I2C-compatible digital interface, which simplifies communication with microcontrollers and other digital systems.
- Single-Supply Operation: The device operates from a 2.7 V to 5.5 V single supply, making it versatile for various power environments.
- Low Temperature Coefficient: With a temperature coefficient of 35 ppm/°C, the AD5280BRUZ20 ensures stable performance over a wide temperature range.
- Packaging: Offered in a compact TSSOP (Thin Shrink Small Outline Package), it is designed for space-constrained applications.
Applications
The AD5280BRUZ20 is suitable for use in a variety of applications, including:
- Programmable Filters and Delays
- Adjustable Power Supplies
- Calibration and Control Systems
- Automotive Electronics
- Portable Device Settings
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD5280BRUZ20 is no exception. It is built to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance.
Conclusion
With its precision, versatility, and compact design, the AD5280BRUZ20 from Analog Devices Inc. is an excellent choice for designers looking to integrate a digital potentiometer into their systems. Whether it's for fine-tuning circuits or creating adjustable modules, this device offers a high-quality solution that engineers can rely on.