EN
  • EN
  • DE
  • IT

CR8416-000

Part No CR8416-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description STD POLY MOLDED PARTS / Heat Shrink
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Boots, Caps
Mfr TE Connectivity
Package Bulk
Product Status Active
Base Product Number CR84
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 991322-CR8416-000
Ultra Librarian 3D Model Ultra Librarian CR8416-000 CAD Model

Description

The TE Connectivity 991322-CR8416-000 is a heat shrink boot cap used for cable and wire management.

  • Packaging: Bulk
  • Standard Package: 1 piece

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ1 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 1
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ21 BLACK W/LIP / Heat Shrink Boot Black 21
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT RECT RA SZ21 BLK
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK END CAP BLACK / Heat Shrink Cap Black
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 T SZ23 / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 23
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess