EN
  • EN
  • DE

CR5260-000

Part No CR5260-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description BLOW-MOLDED PARTS / Heat Shrink Boot Black 32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Package Bulk
Type Boot
Shell Size - Insert 32
Color Black
Material EPB, Flexible
Large Diameter Supplied 1.340" (34.04mm)
Large Diameter Recovered 0.690" (17.53mm)
Small Diameter Supplied 1.060" (26.92mm)
Small Diameter Recovered 0.500" (12.70mm)
Small Recovered Length 0.880" (22.35mm)
Total Length Recovered 5.750" (146.05mm)
Base Product Number CR52
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Standard Package 100
Win Source Part Number 1113331-CR5260-000
Ultra Librarian 3D Model Ultra Librarian CR5260-000 CAD Model

Description

This electronic component is a black heat shrink boot manufactured by TE Connectivity Aerospace, Defense and Marine.

  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • Color: Black
  • Type: Heat Shrink Boot
  • Boot Type: Boot
  • Shell Size Insert: 32
  • Material: EPB, Flexible
  • Large Diameter Supplied: 1.340" (34.04mm)
  • Large Diameter Recovered: 0.690" (17.53mm)
  • Small Diameter Supplied: 1.060" (26.92mm)
  • Small Diameter Recovered: 0.500" (12.70mm)
  • Small Recovered Length: 0.880" (22.35mm)
  • Total Length Recovered: 5.750" (146.05mm)
  • Packaging: Bulk
  • Standard Package: 100
  • MSL Level: Not Applicable
  • REACH Status: REACH unaffected
  • HTSUS: 3926.90.9985

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ32 BLACK
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ21 BLACK
Need more? Email Us
TE Connectivity
242W042-4-G01/86-0 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ12 BLK
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ12 BLK
Need more? Email Us
TE Connectivity
222D953-25-15/180-0 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ23 BLK
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 21
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess