Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Style Receptacle with Cage, Ganged (2x4)
Connector Type SFP+
Number of Positions 160 (20 x 8)
Mounting Style Through Hole, Right Angle
Termination Press-Fit
Features Board Guide, EMI Shielded, Light Pipe
Contact Finish Gold
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Win Source Part Number 1122839-2007394-5
Manufacturer Homepage www.te.com/usa-en/home.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2007394-5 CAD Model

Description

TE Connectivity AMP Connectors brings to you a high-quality SFP+ connector that is perfect for various applications. The 1122839-2007394-5 connector has 160 positions (20 x 8) and is mounted through a hole with a right-angle style.

  • Positions: 160 (20 x 8)
  • Mounting: Through Hole
  • Style: Right-Angle
  • Contact Finish: Gold
  • EMI Shielded: Yes
  • Light Pipe Features: Yes
  • Connector Type: Receptacle with Cage
  • Ganged: 2x4
  • Pitch-Mating: 0.197" (5.00mm)
  • Standard Package Quantity: 12 connectors

You May Also Be Interested in

Pulse
CONN SFP RCPT 20POS SLD R/A SMD / SFP CONNECTOR
Lowest to $2.3416
ECAD model for E81M0-002-01-LT
TE Connectivity
CONN SFP CAGE W/HSINK PRESS R/A / Position SFP Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle
Lowest to $26.7366
ECAD model for 1367645-6
TE Connectivity
CONN MULTI-PURP PLUG 8P IDC STR / 8 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)
Need more? Email Us
ECAD model for 1-2201855-1
JAE Electronics
CONN SERIAL I/O RCPT 20P SLD SMD
Lowest to $1.9777
ECAD model for DP3AR020WQ1R200
TE Connectivity
CONN IND MINI II HEADER 8POS PCB / 8 Position Industrial Mini, Type II Header Connector Solder Through Hole, Right Angle, Horizontal
Need more? Email Us
ECAD model for 1-2040537-1
TE Connectivity
RCPT CONN R/A SMT 76 POSN QSFP D / 76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $9.0646
ECAD model for 2318579-2
JAE Electronics
CONN RCPT 25POS R/A SOLDER SMD
Need more? Email Us
ECAD model for DG1R025HS9E250
TE Connectivity
CONN SATA RCPT 22POS SLD R/A SMD / 22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $3.9173
ECAD model for 2023246-2
Molex, LLC
1.27mm (.050) Signal Pitch, 0.80mm (.031) SCSI Pitch, 1.27mm (.050) Power Pitch SAS Receptacle, Vertical, Surface Mount, with Surface Mount Solder Tab
Lowest to $7.3911
ECAD model for 87824-0010

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention