EN
  • EN
  • DE

1-2040537-1

Part No 1-2040537-1
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description CONN IND MINI II HEADER 8POS PCB / 8 Position Industrial Mini, Type II Header Connector Solder Through Hole, Right Angle, Horizontal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series -
Package Tray
Product Status Active
Connector Style Header
Connector Type Industrial Mini, Type II
Number of Positions 8
Mounting Type Through Hole, Right Angle, Horizontal
Termination Solder
Features Board Guide, Board Lock
Contact Finish Gold
Contact Finish Thickness 19.7µin (0.50µm)
Base Product Number 2040537
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1362679-1-2040537-1
Ultra Librarian 3D Model Ultra Librarian 1-2040537-1 CAD Model

Description

The TE Connectivity AMP Connectors pluggable connector assembly is a high-quality connector designed for industrial applications.

  • Features: Board Guide and Board Lock
  • Contact Finish: Gold
  • Mounting Type: Through Hole
  • Orientation: Right Angle, Horizontal
  • Number of Positions: 8
  • Application: Industrial Mini Type II
  • Housing Material: High-quality materials

You May Also Be Interested in

Molex, LLC
29 Position SAS Receptacle Connector Press-Fit Through Hole
Need more? Email Us
Amphenol
MINI SAS CAGE ASSY
Lowest to $16.5790
Amphenol
CONN SAS RCPT 29POS SLD PCB
Lowest to $7.4002
TE Connectivity
CONN MINI SAS RCPT 36POS SLD SMD
Lowest to $5.7048
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 16P R/A SMD
Need more? Email Us
Hirose Electric Co Ltd
CONNECTOR / Position Connector
Need more? Email Us
Amphenol
CONN SFP+ CAGE W/HSINK PRESS RA
Lowest to $8.0437
Amphenol
CONN SATA RCPT 22POS SLD R/A SMD
Need more? Email Us
TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess