EN
  • EN
  • DE

ACTP112

Part No ACTP112
Manufacturer Panasonic
Catalog Automotive Relays
Description RELAY AUTOMOTIVE SPDT 30A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic Electric Works
Packaging Tube
Coil Type Non Latching
Coil Current 83.3mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 30A
Switching Voltage 14VDC - Nom
Must Operate Voltage 7.2 VDC
Must Release Voltage 1 VDC
Operate Time 10ms
Release Time 10ms
Mounting Style Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Alloy, Cadmium Free
Coil Power 1W
Coil Resistance 144 Ohms
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805199-ACTP112
Ultra Librarian 3D Model Ultra Librarian ACTP112 CAD Model

Description

The ACTP112 is an automotive relay manufactured by Panasonic, designed for use in various automotive applications requiring reliable switching of electrical circuits. This relay is characterized by its robust construction, high contact rating, and resistance to harsh environmental conditions, making it suitable for demanding automotive environments.

Applications:

  • Automotive lighting systems
  • Power windows
  • Power door locks
  • Windshield wipers
  • Starter motor circuits

Features:

  • High contact rating
  • Robust construction
  • Resistance to vibration and shock
  • Wide operating temperature range
  • Compact size

Benefits:

  • Reliable switching performance
  • Long service life
  • Protection against harsh environmental conditions
  • Suitable for high-current applications
  • Easy integration into automotive systems

Additional Details:

The ACTP112 typically has a contact rating of 20A at 14VDC. It is designed to withstand vibration and shock according to automotive industry standards. The relay operates within a wide temperature range, typically from -40°C to +85°C. Its compact size allows for easy integration into various automotive electrical systems. The robust construction and high-quality materials ensure reliable performance and long service life in demanding automotive environments. It is available in various coil voltages to meet different application requirements. It is designed to meet automotive safety and performance standards.

You May Also Be Interested in

Panasonic
RELAY AUTO SPST-NO 60A 12V /
Lowest to $164.4085
Kemet
AUTOMOTIVE RELAYS HIGH TEMP/HIGH
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 30A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 40A 12V
Lowest to $2.8951
TE Connectivity
RELAY AUTO SPST-NO-DM 130A 24V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 40A 12V /
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 60A 12V
Lowest to $67.4798
Panasonic
RELAY AUTOMOTIVE SPST 40A 12V /
Need more? Email Us
Omron
SUPER MICRO RELAY /
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6804 $58.4020
11+ $9.5839 $105.4229
17+ $9.2844 $157.8348
23+ $8.9849 $206.6527
29+ $8.6854 $251.8766
39+ $7.7869 $303.6891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess